EN
  • EN
  • DE

PIC16F685-I/ML

Part No PIC16F685-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 20QFN / MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Supply Voltage 2 V ~ 5.5 V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-VFQFN Exposed Pad
Manufacturer Package 20-QFN (4x4)
Win Source Part Number 791976-PIC16F685-I/ML
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F685
Introduction Date March 23, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC16F685-I/ML CAD Model

Description

Microchip Technology's PIC16F685-I/ML Microcontroller

The PIC16F685-I/ML is a high-performance, 8-bit microcontroller crafted by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This microcontroller is part of Microchip's extensive PIC16F family, known for their ease of use and advanced features that enable designers to optimize their product's performance and power efficiency.

Key Features:

  • Core: The device is built around a PIC architecture with a precision 8-bit CPU, offering a balanced combination of processing power and energy efficiency, making it suitable for a wide range of applications.
  • Memory: It includes 4096 bytes of Flash program memory, 256 bytes of RAM, and 256 bytes of EEPROM data storage, providing ample space for complex programs and data retention without external memory components.
  • I/O and Peripherals: The PIC16F685-I/ML comes with 25 I/O pins, an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 14 channels, two comparators, and two PWM modules, enhancing its versatility in handling various peripheral devices.
  • Communication: This microcontroller supports serial communication via USART, making it capable of interfacing with other microcontrollers, computers, and various serial devices.
  • Temperature Range: The operational temperature range of this microcontroller is from -40°C to +125°C, ensuring reliability and performance under extreme conditions.
  • Package: The PIC16F685-I/ML is available in a 28-pin QFN (Quad-Flat No-leads) package, which is ideal for space-constrained applications.

Applications:

The PIC16F685-I/ML is a versatile microcontroller that can be used across various industries and applications. It is particularly suited for automation systems, consumer electronics, automotive applications, and battery management systems. Its robust feature set and extensive peripheral integration make it an excellent choice for designers looking to create sophisticated and power-conscious devices.

Quality and Support:

Microchip Technology is known for its commitment to quality and long-term support for its products. The PIC16F685-I/ML is supported by Microchip's MPLAB® development environment and a wide range of development tools, making prototyping and product development accessible and efficient for engineers of all skill levels.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5985 $50.3865
22+ $4.5937 $101.0614
34+ $4.4501 $151.3034
47+ $4.3066 $202.4102
61+ $4.1630 $253.9430
81+ $3.7324 $302.3244
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess