EN
  • EN
  • DE

PIC16F628-04E/SS

Part No PIC16F628-04E/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 20SSOP / PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) FLASH 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 224 x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number PIC16F628
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16F628-04E/SS-NDR
Standard Package 67
Win Source Part Number 1319156-PIC16F628-04E/SS
Ultra Librarian 3D Model Ultra Librarian PIC16F628-04E/SS CAD Model

Description

Product Overview: PIC16F628-04E/SS

The PIC16F628-04E/SS is a high-performance, CMOS Flash-based 8-bit microcontroller with nanoWatt Technology, manufactured by Microchip Technology. This microcontroller is packed with a wide range of features that make it ideal for applications that require a compact, yet powerful MCU. The PIC16F628-04E/SS comes in a small SSOP (Shrink Small Outline Package) form factor, providing a space-saving solution for PCB designs.

One of the key features of the PIC16F628-04E/SS is its programmable Flash memory, which allows for easy reprogramming during development and after deployment, ensuring long-term product lifecycle management and adaptability. With 3.5KB of Flash memory, 128 bytes of EEPROM data memory, and 224 bytes of RAM, this microcontroller is capable of handling a variety of tasks and storing essential program data.

The device operates at a frequency of 4 MHz, striking a balance between power consumption and processing speed, making it suitable for battery-powered and power-sensitive applications. It also comes with an integrated oscillator, which reduces external component count and helps to minimize system costs.

Additional features of the PIC16F628-04E/SS include:

  • 14 I/O pins and 2 input-only pins, providing ample interfacing options with external devices.
  • A comprehensive set of peripherals, including two Capture/Compare/PWM (CCP) modules, a synchronous serial port for SPI and I²C communication, and a USART module for serial communication.
  • Analog features like an analog comparator module with two comparators, programmable on-chip voltage reference, and programmable input multiplexing.
  • Power-saving modes such as Idle and Power-down modes to enhance the energy efficiency of battery-operated devices.
  • In-Circuit Serial Programming™ (ICSP™) capability for convenient programming and reprogramming of the device.

With its robust instruction set, the PIC16F628-04E/SS provides excellent performance per watt, supporting complex algorithms and functions. It is an ideal choice for designers looking for a versatile microcontroller that can meet the demands of various low-power and space-constrained applications such as automotive, consumer electronics, and industrial control systems.

Overall, the PIC16F628-04E/SS by Microchip Technology is a reliable and efficient solution for developers who need a microcontroller that embodies a perfect blend of power, flexibility, and affordability.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3722 $51.6054
17+ $6.0490 $102.8330
26+ $5.8599 $152.3574
36+ $5.6709 $204.1524
46+ $5.4819 $252.1674
62+ $4.9148 $304.7176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess