EN
  • EN
  • DE

PIC16F628-04/P

Part No PIC16F628-04/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description FLASH-Based 8-Bit CMOS Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 224 x 8
Supply Voltage 3 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Package 18-DIP (0.300", 7.62mm)
Manufacturer Package 18-PDIP
Win Source Part Number 1237958-PIC16F628-04/P
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Family Name PIC16F628
Introduction Date June 16, 1999
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PIC16F628-04/P CAD Model

Description

Product Overview: PIC16F628-04/P Microcontroller

The PIC16F628-04/P is a versatile 8-bit microcontroller from the renowned manufacturer, Microchip Technology. Designed to deliver performance with economy, this microcontroller finds its place in a variety of embedded applications. The PIC16F628-04/P is housed in a PDIP (Plastic Dual In-line Package) and is characterized by its ease of use and powerful features.

At the heart of the PIC16F628-04/P is a RISC architecture that allows for fast execution of instructions, typically within a single clock cycle. The device operates at a frequency of 4MHz, providing a balanced trade-off between speed and power consumption. It is equipped with 3.5KB of flash memory which provides ample space for application code and is reprogrammable, allowing for iterative development and firmware updates.

The microcontroller comes with 224 bytes of EEPROM data memory, which is useful for storing non-volatile data that must be preserved between resets or power cycles. Additionally, it has 128 bytes of RAM, ensuring smooth operation and data handling in complex tasks.

An array of built-in peripherals makes the PIC16F628-04/P a highly integrated solution. This includes two timers, a watchdog timer, an 8-channel 10-bit Analog-to-Digital Converter (ADC), and two Capture/Compare/PWM (CCP) modules. These features enable the microcontroller to handle a wide range of functions such as sensor interfacing, motor control, and other timing-critical tasks without the need for additional components.

For communication, the device supports USART (Universal Synchronous Asynchronous Receiver Transmitter) for serial communication, which can be configured for various serial protocols like RS-232, RS-485, and more. The in-circuit serial programming (ICSP) capability simplifies programming and debugging, as it allows the microcontroller to be programmed after being placed in a circuit board.

To ensure reliability, the PIC16F628-04/P features Power-on Reset (POR), Device Reset Timer (DRT), and Brown-out Reset (BOR). These protective mechanisms safeguard the microcontroller from unexpected power fluctuations and ensure stable operation in unpredictable environments.

Whether you're designing a simple DIY project or a sophisticated industrial control system, the PIC16F628-04/P offers a compact, cost-effective solution with its rich set of features and Microchip's reputation for quality.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6824 $51.5536
34+ $3.0215 $102.7310
52+ $2.9271 $152.2092
71+ $2.8326 $201.1146
92+ $2.7382 $251.9144
123+ $2.4550 $301.9650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 764 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess