EN
  • EN
  • DE

PIC16F1938T-I/SS

Part No PIC16F1938T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 28SSOP / PIC series Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Supply Voltage - Operating 1.8V ~ 5.5V
Data Converters A/D 11x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC16F1938
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC16F1938T-I/SSTR,PIC16F1938T-I/SS-ND,PIC16F1938T-I/SSCT,PIC16F1938T-I/SSDKR
Standard Package 2,100
Win Source Part Number 1029369-PIC16F1938T-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16F1938T-I/SS CAD Model

Description

Microchip Technology's PIC16F1938T-I/SS Microcontroller

The PIC16F1938T-I/SS is a versatile 8-bit microcontroller from Microchip Technology, designed for embedded applications requiring a balance between performance and cost. This microcontroller is part of Microchip's enhanced mid-range core product line and is packed with a variety of features to support a wide range of applications such as consumer electronics, automotive systems, industrial controls, and low-power devices.

Key Features:

  • Core: The PIC16F1938T-I/SS is built on an enhanced mid-range 8-bit CPU with a 14-bit instruction set that provides a perfect blend of power and efficiency.
  • Memory: It comes equipped with 7 KB of flash program memory, 256 bytes of EEPROM, and 512 bytes of RAM, ensuring ample space for complex programs and data storage.
  • I/O Pins: The device features 36 I/O pins, giving developers the flexibility to connect a wide array of peripherals and components.
  • Peripheral Features: This microcontroller includes two comparators, a 9-bit digital-to-analog converter (DAC), and four PWM channels, enhancing its capabilities in control-oriented applications.
  • Communication: For communication needs, it supports various serial communication interfaces including I²C, SPI, and EUSART, which can be used for interfacing with sensors, actuators, and other microcontrollers.
  • Operating Voltage: The operating voltage range of 1.8V to 5.5V makes it suitable for both battery-powered and powered applications.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, the PIC16F1938T-I/SS can reliably operate in harsh environments.
  • Packaging: The SSOP (Shrink Small Outline Package) with 28 pins ensures a compact footprint, essential for space-constrained applications.

Applications:

The PIC16F1938T-I/SS is ideal for a diverse set of applications, from simple LED drivers to complex motor controllers. Its rich set of features and low power consumption make it particularly well-suited for portable devices, smart sensors, home automation systems, and automotive components where efficiency and reliability are paramount.

Overall, the PIC16F1938T-I/SS microcontroller from Microchip Technology is a robust, feature-rich solution for developers looking to create sophisticated and cost-effective embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Lowest to $2.0975

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
32+ $1.5918 $50.9376
68+ $1.4910 $101.3880
105+ $1.4406 $151.2630
150+ $1.3399 $200.9850
194+ $1.2895 $250.1630
243+ $1.2392 $301.1256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,160 pieces
MOQ: 32 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess