EN
  • EN
  • DE

PIC16F18876T-I/MV

Part No PIC16F18876T-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 40UQFN / PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 40-UQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 36
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 35x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 40-UFQFN Exposed Pad
Supplier Device Package 40-UQFN (5x5)
Base Product Number PIC16F18876
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC16F18876T-I/MV-ND,PIC16F18876T-I/MVTR,PIC16F18876T-I/MVCT,PIC16F18876T-I/MVDKR
Standard Package 3,300
Win Source Part Number 1316754-PIC16F18876T-I/MV
Ultra Librarian 3D Model Ultra Librarian PIC16F18876T-I/MV CAD Model

Description

Microchip Technology's PIC16F18876T-I/MV Microcontroller

The PIC16F18876T-I/MV is a versatile and powerful microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications, from industrial control systems to consumer electronics. This MCU is part of the PIC16F family, which is renowned for its ease of use, robust performance, and flexibility.

At the heart of the PIC16F18876T-I/MV is a high-performance 8-bit CPU with an extended instruction set that enables efficient handling of complex operations. The device comes with 56 KB of flash memory, providing ample space for application code, and 4 KB of RAM for temporary data storage. Additionally, it features 1024 bytes of EEPROM, which can be used for non-volatile data storage.

One of the key features of this microcontroller is its wide operating voltage range of 1.8V to 5.5V, making it suitable for low-power and battery-operated applications. Its flexible clock system includes an internal oscillator that provides a stable clock source, eliminating the need for external clock components and reducing the overall system cost.

The PIC16F18876T-I/MV also boasts a rich set of peripherals. It includes up to 35 I/O pins, configurable as digital inputs or outputs, along with multiple communication interfaces such as I2C, SPI, and EUSART, which allow for easy connectivity with other devices and sensors. The MCU also features a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADC2) for advanced sensor interfacing and data processing.

For enhanced functionality, the device incorporates Core Independent Peripherals (CIPs) such as Complementary Waveform Generator (CWG), Numerically Controlled Oscillator (NCO), and multiple timers, which can operate autonomously, offloading tasks from the CPU and enabling power-efficient, multitasking operations.

Microchip's MPLAB X Integrated Development Environment (IDE) fully supports the PIC16F18876T-I/MV, providing developers with powerful tools for code development and debugging. The MCU is also compatible with MPLAB Code Configurator (MCC), a graphical programming environment that simplifies configuration of the device's peripherals and functions.

With its extensive feature set and Microchip's robust support ecosystem, the PIC16F18876T-I/MV is an ideal choice for designers looking to create sophisticated and cost-effective embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.1238 $61.8570
35+ $3.3837 $118.4295
53+ $3.2780 $173.7340
73+ $3.1722 $231.5706
95+ $3.0665 $291.3175
127+ $2.7493 $349.1611
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess