EN
  • EN
  • DE

PIC16F1828T-I/SO

Part No PIC16F1828T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 20SOIC / 14/20-Pin Flash Microcontrollers with nanoWatt XLP Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Part Number Series PIC16F1828
Manufacturer Pack Quantity 1,600
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811835-PIC16F1828T-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16F1828T-I/SO CAD Model

Description

Microchip Technology's PIC16F1828T-I/SO Microcontroller

The PIC16F1828T-I/SO is a high-performance microcontroller unit (MCU) from the reputable Microchip Technology, designed to cater to a wide array of embedded applications. This MCU is part of the PIC16F family, which is renowned for its efficiency, versatility, and ease of use. The PIC16F1828T-I/SO is engineered to deliver robust performance with its integrated features and capabilities, making it an ideal choice for automation, consumer electronics, automotive industries, and more.

Key Features:

  • Enhanced Mid-range Core: The device features a 14-bit program word architecture which facilitates improved code execution speed over standard 8-bit microcontrollers, providing up to 8 MIPS (Million Instructions per Second) at 32 MHz.
  • Flash Memory: Boasting 3.5KB of on-board flash memory, the PIC16F1828T-I/SO allows for ample space for application code, which is essential for complex or data-intensive tasks.
  • RAM and EEPROM: With 256 bytes of RAM and 256 bytes of data EEPROM, this MCU offers sufficient storage for runtime data and non-volatile storage for critical data that must persist through power cycles.
  • I/O and Peripherals: It comes with 18 I/O pins, including an integrated analog-to-digital converter (ADC) with up to 10-bit resolution, Capture/Compare/PWM (CCP) modules, and multiple communication interfaces such as I2C, SPI, and EUSART for versatile connectivity options.
  • Operating Conditions: The device operates over a wide voltage range (2.3V to 5.5V) and temperature range (-40°C to 85°C), ensuring reliable performance under varying environmental conditions.
  • Low Power Consumption: It supports several power-saving modes, making it suitable for battery-powered and portable applications where power efficiency is critical.
  • Package: The MCU is available in a 20-pin SOIC package, making it convenient for PCB design and integration into a variety of systems.

Whether you're developing a simple control system or a complex application requiring multiple peripherals, the PIC16F1828T-I/SO provides a balanced combination of performance, power efficiency, and on-chip resources. Its robust design and comprehensive feature set make it an excellent microcontroller for designers looking to create scalable and cost-effective solutions.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4163 $57.9912
59+ $1.9820 $116.9380
91+ $1.9208 $174.7928
125+ $1.8584 $232.3000
161+ $1.7972 $289.3492
216+ $1.6112 $348.0192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess