EN
  • EN
  • DE

PIC16F1826T-I/SO

Part No PIC16F1826T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 18SOIC / PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 18-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package 18-SOIC
Base Product Number PIC16F1826
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC16F1826T-I/SOTR,PIC16F1826T-I/SOCT,PIC16F1826T-I/SODKR,PIC16F1826T-I/SO-ND
Standard Package 1,100
Win Source Part Number 1322585-PIC16F1826T-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16F1826T-I/SO CAD Model

Description

Product Overview: PIC16F1826T-I/SO - Microchip Technology

The PIC16F1826T-I/SO from Microchip Technology is a high-performance, 8-bit microcontroller packed with powerful features designed for a wide range of applications. This microcontroller is part of Microchip's extensive PIC16F family, known for its efficiency and flexibility in handling various tasks in embedded systems.

Housed in a compact SOIC package, the PIC16F1826T-I/SO is a versatile choice for space-constrained applications. It operates with an industrial temperature range of -40°C to +85°C, ensuring reliability and stability under harsh conditions.

The device boasts an enhanced mid-range core with 14-bit instructions, which delivers a 50% increase in performance compared to traditional 8-bit microcontrollers, allowing for faster execution of instructions in a single clock cycle. This microcontroller comes with 3.5 KB of flash memory, providing ample space for application code, and 256 bytes of EEPROM, suitable for non-volatile data storage.

Key features of the PIC16F1826T-I/SO include:

  • Integrated Analog Features: It includes an Analog-to-Digital Converter (ADC) with up to 10-bit resolution, ensuring precise analog signal measurements. Additionally, the microcontroller features two comparators and a fixed voltage reference (FVR) module for improved analog sensor interfacing.
  • Enhanced PWM Capabilities: With its Enhanced Capture/Compare/PWM (ECCP) module, the PIC16F1826T-I/SO can handle advanced control applications, such as motor control and LED dimming.
  • Communication Peripherals: For communication needs, the microcontroller is equipped with both I2C and SPI serial communication modules, as well as an EUSART module for serial communication, making it ideal for interfacing with sensors, external memory, or other microcontrollers.
  • Power-Management Features: The device includes power-saving modes like Idle and Power-down modes, which significantly reduce power consumption during idle periods, making it suitable for battery-powered applications.

With its robust set of features and capabilities, the PIC16F1826T-I/SO microcontroller is an excellent choice for projects that require a mix of power, performance, and ease of use. Whether it's for industrial control systems, consumer electronics, automotive applications, or Internet of Things (IoT) devices, this microcontroller can meet the demands of a diverse array of embedded systems.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess