EN
  • EN
  • DE

PIC16F1825T-I/MLVAO

Part No PIC16F1825T-I/MLVAO
Manufacturer Microchip Technology
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084976-PIC16F1825T-I/MLVAO
Categories OEM Parts(O-R)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PIC16F1825T-I/MLVAO CAD Model

Description

Microchip Technology's PIC16F1825T-I/MLVAO Microcontroller

The PIC16F1825T-I/MLVAO is a high-performance, 8-bit microcontroller from Microchip Technology, designed for a wide range of applications requiring a compact and efficient control solution. This microcontroller is part of the popular PIC16F family, renowned for its ease of use, versatility, and cost-effectiveness.

At the heart of the PIC16F1825T-I/MLVAO is a precision-engineered processing core capable of executing instructions with speeds reaching up to 32 MHz, thanks to its internal oscillator. This speed, combined with a rich set of features, makes it suitable for various applications, including industrial control systems, consumer electronics, automotive systems, and Internet of Things (IoT) devices.

Key features of the PIC16F1825T-I/MLVAO include:

  • Memory: Equipped with 3.5 KB of flash program memory and 256 bytes of EEPROM, this microcontroller offers ample space for application code and data storage, ensuring flexibility in programming and updates.
  • I/O Pins: The device provides 12 versatile I/O pins, which can be configured for various peripheral functions or as general-purpose inputs and outputs, allowing for a customized and adaptable hardware interface.
  • Timers and Communication: It includes several built-in timers, a variety of communication peripherals such as I2C, SPI, and UART, enabling it to handle complex timing tasks and communicate with other devices or sensors efficiently.
  • Power Management: The microcontroller offers multiple power-saving modes, making it ideal for battery-operated or power-conscious applications. Its operating voltage ranges from 1.8V to 5.5V, providing flexibility in different power environments.
  • Temperature Range: The PIC16F1825T-I/MLVAO operates over an industrial temperature range, ensuring reliable performance under various environmental conditions.
  • Packaging: The device comes in a 16-pin QFN package, which is perfect for space-constrained applications due to its small footprint.

With its rich set of peripherals, low power consumption, and robustness in various operating conditions, the PIC16F1825T-I/MLVAO microcontroller from Microchip Technology is an excellent choice for designers looking to develop sophisticated and reliable electronic products.

You May Also Be Interested in

KOA Speer
Need more? Email Us
Texas Instruments
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Intel
Lowest to $18.4668
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,815 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess