EN
  • EN
  • DE

PIC16F17146-I/6N

Part No PIC16F17146-I/6N
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 20VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16F
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I²C, LINbus, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 28KB (28K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 41x12b; D/A 2x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-VQFN (4x4)
Base Product Number PIC16F17146
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368871-PIC16F17146-I/6N
Ultra Librarian 3D Model Ultra Librarian PIC16F17146-I/6N CAD Model

Description

The PIC16F17146-I/6N is a versatile and powerful microcontroller unit (MCU) from the reputable Microchip Technology. This high-performance MCU is part of the PIC16F family, which is renowned for its ease of use, reliability, and flexibility in various applications. The PIC16F17146-I/6N is designed to cater to a wide array of embedded system applications ranging from consumer electronics to industrial control systems.

Key Features

  • Core: The MCU is built around a high-performance 8-bit PIC core with a clock speed of up to 32 MHz, providing a balanced combination of processing power and energy efficiency.
  • Memory: It includes 64 KB of flash memory and 4 KB of SRAM, which is ample for complex code and data storage, along with 256 bytes of EEPROM for non-volatile storage of configuration or calibration data.
  • I/O and Peripherals: The device boasts up to 35 programmable I/O pins and a rich set of integrated peripherals such as multiple timers, comparators, up to two operational amplifiers, a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADCC) for advanced analog integration, and Capture/Compare/PWM (CCP) modules for versatile control applications.
  • Communication Interfaces: It supports essential communication protocols including I2C, SPI, and EUSART, which allows for easy integration with other components and peripheral devices in a system.
  • Intelligent Analog: The integration of intelligent analog features like DACs, op-amps, and high-resolution ADCs enable sophisticated signal conditioning and precise analog measurements.
  • Power Management: The MCU features multiple power modes, including an IDLE mode and a DOZE mode, which help in reducing power consumption and extending battery life in portable applications.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Packaging: The PIC16F17146-I/6N is available in a 28-pin QFN package, which is suitable for space-constrained applications.

Applications

The PIC16F17146-I/6N MCU is ideal for a wide range of applications, including but not limited to:

  • Automotive systems
  • Consumer electronics
  • Industrial automation and control
  • Smart sensors and instrumentation
  • Home appliances
  • Medical devices
  • Internet of Things (IoT) devices

With its rich feature set and robust design, the PIC16F17146-I/6N from Microchip Technology is a go-to MCU for developers seeking a reliable and cost-effective solution for their embedded projects.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess