EN
  • EN
  • DE

PIC16F1575-I/ST

Part No PIC16F1575-I/ST
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 14TSSOP / MCU 8-bit PIC RISC 14KB Flash 3.3V 14-Pin TSSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity LIN, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 2.3 V ~ 5.5 V
Data Converters A/D 8x10b, D/A 1x5b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 791948-PIC16F1575-I/ST
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F1575
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PIC16F1575-I/ST CAD Model

Description

Microchip Technology's PIC16F1575-I/ST Microcontroller

The PIC16F1575-I/ST is a high-performance, 8-bit microcontroller designed by Microchip Technology, a leader in microcontroller and analog semiconductors. This versatile and powerful microcontroller is part of the enhanced mid-range core product line and is packed with a rich set of features that make it an ideal choice for a wide range of applications in the automotive, industrial, appliances, and consumer electronics sectors.

At the heart of the PIC16F1575-I/ST lies a robust CPU running at up to 32 MHz, with an internal oscillator that ensures precise timing and reduced external component count, thereby saving cost and board space. It boasts a flash memory size of 14 KB, providing ample room for complex programs and algorithms. Additionally, its 1 KB of RAM and 256 bytes of EEPROM enable efficient data storage and retrieval operations.

One of the standout features of this microcontroller is its extensive set of peripherals. It includes four 10-bit Analog-to-Digital Converters (ADCs) with Computation (ADC2), which facilitate advanced sensing and monitoring capabilities. The device also offers two PWM modules with independent time bases, allowing for fine-grained control over motor operations and other PWM applications.

Communication with external devices is made possible through a variety of interfaces, including I2C, SPI, and UART modules, providing flexibility in connectivity options. Integrated into the PIC16F1575-I/ST are various safety and power-saving features such as Brown-Out Reset (BOR), Low-Power Brown-Out Reset (LPBOR), and Power-On Reset (POR), ensuring reliable operation under varying power conditions.

Designed for robust operation, the PIC16F1575-I/ST operates over an extended temperature range and comes in a compact TSSOP-14 package. It supports an operating voltage range of 2.3V to 5.5V, accommodating diverse power supply requirements. Microchip's MPLAB® X Integrated Development Environment (IDE) and MPLAB Code Configurator (MCC) provide developers with powerful tools to streamline the development process, from initial design to final product deployment.

Whether you're developing smart sensors, home automation systems, automotive modules, or any other application requiring a reliable and feature-rich microcontroller, the PIC16F1575-I/ST from Microchip Technology is an excellent choice that combines performance, versatility, and ease of use.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
Lowest to $2.0975
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8363 $51.0534
43+ $2.3273 $100.0739
67+ $2.2545 $151.0515
92+ $2.1818 $200.7256
119+ $2.1091 $250.9829
159+ $1.8909 $300.6531
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,219 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess