EN
  • EN
  • DE

PIC16F1503-I/MG

Part No PIC16F1503-I/MG
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 11
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage 2.3 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-VFQFN Exposed Pad
Manufacturer Package 16-QFN-EP (3x3)
Win Source Part Number 791940-PIC16F1503-I/MG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F1503-I/MG CAD Model

Description

Microchip Technology's PIC16F1503-I/MG Microcontroller

The PIC16F1503-I/MG is a high-performance, 8-bit microcontroller from Microchip Technology's renowned PIC16F family. This compact yet powerful MCU is designed to support a wide range of applications, from industrial control systems to consumer electronics, thanks to its versatile feature set and efficient operation.

Housed in a 16-pin QFN package, the PIC16F1503-I/MG offers a robust platform for embedded system designers. It operates at a voltage range of 2.5V to 5.5V, making it suitable for low-power and battery-operated devices. With an industrial temperature range of -40°C to +85°C, this microcontroller is capable of reliable performance in harsh environments.

One of the standout features of the PIC16F1503-I/MG is its integrated 10-bit Analog-to-Digital Converter (ADC), which provides precise measurement capabilities for analog signals. This is particularly useful in applications requiring sensor interfacing and data acquisition. Additionally, the device includes two PWM modules, which enable smooth control over motors and other actuators.

The microcontroller boasts a 14 KB Flash memory and 256 bytes of RAM, ensuring ample space for program storage and efficient data handling. Its self-programmable under software control, which allows for in-circuit updates and reduces the need for external programming tools. The PIC16F1503-I/MG also features an Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels, which facilitates faster and more complex computations while maintaining code efficiency.

For communication purposes, this MCU includes an Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) module, which supports serial communication protocols such as RS-232, RS-485, and LIN. This makes it easy to integrate into existing communication infrastructures and to interface with other devices.

Furthermore, the PIC16F1503-I/MG is equipped with various safety and reliability features, such as Power-On Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST), which help ensure proper operation from startup. Brown-out Reset (BOR) and Extended Watchdog Timer (WDT) safeguard against unexpected power dips and software lock-ups.

With its rich set of peripherals, low-power operation, and robust design, the PIC16F1503-I/MG from Microchip Technology is an excellent choice for designers seeking a versatile and reliable microcontroller for their next project.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1420 $62.8100
125+ $0.9371 $117.1375
195+ $0.9078 $177.0210
265+ $0.8785 $232.8025
345+ $0.8492 $292.9740
460+ $0.7614 $350.2440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess