EN
  • EN
  • DE

PIC16F1459-I/ML

Part No PIC16F1459-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 14
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 9x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Part Number Series PIC16F1459
Manufacturer Pack Quantity 91
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800825-PIC16F1459-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC16F1459-I/ML CAD Model

Description

PIC16F1459-I/ML Microcontroller - Microchip Technology

The PIC16F1459-I/ML is a high-performance, 8-bit microcontroller from Microchip Technology, tailored for a wide range of applications. This versatile MCU is part of the renowned PIC16F family, known for its excellent balance of efficiency and functionality. It comes in a 20-pin QFN package, designed to offer a compact footprint while providing robust features for sophisticated embedded systems.

At the heart of the PIC16F1459-I/ML lies a powerful processor capable of executing instructions efficiently with a clock speed of up to 48 MHz. This microcontroller is equipped with 14 KB of flash memory, providing ample space for application code, and 1 KB of RAM for data storage. Additionally, it offers 256 bytes of EEPROM, which is ideal for storing non-volatile data that must be preserved between power cycles.

The device supports a USB 2.0 interface without the need for external components, making it a perfect choice for USB-enabled applications. It also features an internal 48MHz oscillator, which eliminates the need for an external crystal, thus reducing the overall system cost and complexity.

The PIC16F1459-I/ML boasts a rich set of peripherals, including a 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, allowing it to interface with analog sensors and other input devices. It also has multiple communication interfaces like I2C, SPI, and EUSART, providing excellent connectivity options for serial data communication.

For enhanced functionality, the microcontroller comes with two PWM modules, which are indispensable for motor control and LED dimming applications. Moreover, it supports various power-saving modes, making it an energy-efficient choice for battery-powered devices.

The operating voltage range of 1.8V to 5.5V, along with its extended temperature range, ensures that the PIC16F1459-I/ML can perform reliably in diverse environments, from industrial to consumer applications. With Microchip's MPLAB® X Integrated Development Environment (IDE) and their comprehensive software libraries, development is streamlined, enabling rapid prototyping and quicker time-to-market for your products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
Lowest to $3.1721

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess