EN
  • EN
  • DE

PIC16F1455-I/SL

Part No PIC16F1455-I/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 8
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 5x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Part Number Series PIC16F1455
Manufacturer Pack Quantity 57
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811993-PIC16F1455-I/SL
Ultra Librarian 3D Model Ultra Librarian PIC16F1455-I/SL CAD Model

Description

Microchip Technology's PIC16F1455-I/SL Microcontroller

The PIC16F1455-I/SL is a versatile and powerful microcontroller unit (MCU) from Microchip Technology, designed for embedded applications requiring a compact footprint and efficient power usage. This 8-bit MCU is part of Microchip's extensive PIC16F family, known for their robust performance and ease of use in a wide range of electronic applications.

Key Features

  • Core: The PIC16F1455-I/SL is built around a high-performance RISC CPU with a 14-bit instruction set that provides a perfect balance between power consumption and processing speed.
  • Memory: It comes equipped with 8KB of flash memory for program storage, 512 bytes of EEPROM for data storage, and 512 bytes of RAM for operational memory needs.
  • I/O Pins: The device offers 12 versatile I/O pins that support various interfacing functions, including an integrated analog-to-digital converter (ADC) with up to 11 channels, and various communication protocols like I2C, SPI, and UART for serial communication.
  • Timers and PWM: The MCU includes multiple timers and up to two PWM (Pulse Width Modulation) outputs, enabling precise control over timing-related tasks and motor control applications.
  • Operating Voltage: It operates over a wide voltage range of 2.3V to 5.5V, making it suitable for battery-operated and portable devices.
  • Temperature Range: The PIC16F1455-I/SL is rated for industrial temperature ranges from -40°C to 85°C, ensuring reliable performance in harsh environments.
  • Packaging: The MCU is available in a 14-pin SOIC package, which is ideal for space-constrained applications.
  • USB Interface: One of the standout features of the PIC16F1455-I/SL is its built-in full-speed USB 2.0 compliant interface, which allows for easy integration into USB-based projects without the need for external components.

Applications

The PIC16F1455-I/SL is suitable for a broad range of applications, including consumer electronics, automotive systems, industrial controls, and medical devices. Its USB functionality makes it particularly well-suited for developing USB peripherals, custom USB devices, and embedded systems requiring a USB host or device connectivity.

With its robust set of features, the PIC16F1455-I/SL from Microchip Technology is a reliable choice for designers and engineers looking for an MCU that offers a good balance between performance, power consumption, and versatility.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2620 $52.1920
38+ $2.6765 $101.7070
58+ $2.5929 $150.3882
80+ $2.5092 $200.7360
104+ $2.4256 $252.2624
138+ $2.1747 $300.1086
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess