EN
  • EN
  • DE

PIC16C73-04/SP

Part No PIC16C73-04/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 8-Bit CMOS Microcontrollers with A/D Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348529-PIC16C73-04/SP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C73-04/SP CAD Model

Description

Product Overview: PIC16C73-04/SP

The PIC16C73-04/SP is a high-performance microcontroller unit (MCU) from the reputable manufacturer, Microchip Technology. This versatile 8-bit MCU is designed to cater to a wide array of applications ranging from embedded systems to complex industrial controls. With its robust architecture and rich feature set, the PIC16C73-04/SP is an ideal choice for designers looking for a reliable and cost-effective solution.

Key Features:

  • Core: The device is built around a powerful 8-bit architecture, providing a perfect balance between processing power and energy efficiency, making it suitable for battery-operated and power-sensitive applications.
  • Memory: It comes with 4KB of on-chip program memory and 192 bytes of RAM, ensuring sufficient space for complex code and data storage.
  • I/O Ports: The MCU features 22 I/O pins, which are highly configurable and allow for flexible connection to peripherals and external modules.
  • Timers: Equipped with three distinct timers, the PIC16C73-04/SP provides excellent timing solutions for tasks such as event counting, pulse generation, and real-time monitoring.
  • Communication Peripherals: It supports Serial Peripheral Interface (SPI) and Inter-Integrated Circuit (I2C) for serial communication, enabling the MCU to interface with a variety of sensors, actuators, and other MCUs.
  • Analog Features: The device includes an 8-channel, 8-bit analog-to-digital converter (ADC), which allows it to process analog signals from sensors and convert them to digital values for further processing.
  • Speed: It operates at a speed of up to 4 MHz, providing a good trade-off between speed and power consumption.
  • Supply Voltage: The operating voltage range is from 4.0V to 5.5V, accommodating a variety of power sources.
  • Package: The PIC16C73-04/SP comes in a 28-pin SPDIP (Plastic Dual In-line Package) format, which is widely used and easy to integrate into PCB designs.

Applications:

The versatile nature of the PIC16C73-04/SP makes it suitable for a wide range of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Medical devices
  • Power management systems

In conclusion, the PIC16C73-04/SP from Microchip Technology is a robust and versatile MCU that offers a rich set of features to meet the demands of complex and varied applications. Its ease of use, combined with the support and resources provided by Microchip, makes it a go-to choice for professionals and hobbyists alike.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0661 $58.6355
135+ $0.8743 $118.0305
205+ $0.8478 $173.7990
285+ $0.8201 $233.7285
365+ $0.7923 $289.1895
490+ $0.7103 $348.0470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess