EN
  • EN
  • DE

PIC16C56A-04I/SS

Part No PIC16C56A-04I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB OTP 20SSOP / MCU 8-bit PIC RISC 1.5KB PROM 5V Automotive 20-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 12
Program Memory Size 1.5KB (1K x 12)
Program Memory Type One Time Programmable(OTP)
RAM Size 25 x 8
Supply Voltage 3 V ~ 5.5 V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 791900-PIC16C56A-04I/SS
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16C56
Introduction Date August 19, 1998
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC16C56A-04I/SS CAD Model

Description

Microchip Technology's PIC16C56A-04I/SS Microcontroller

The PIC16C56A-04I/SS is a high-performance, CMOS fully-static 8-bit microcontroller fabricated by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This microcontroller is designed to handle a wide range of applications within the automotive, industrial, appliances, and consumer electronics sectors, among others.

Key Features:

  • CPU: The PIC16C56A-04I/SS features a powerful RISC architecture that allows for fast and efficient processing with a minimal instruction set. This ensures quick execution of instructions with a typical instruction cycle time of 1µs at a 4MHz clock frequency.
  • Memory: It comes equipped with 1K x 12 bits of on-chip EPROM/ROM, providing ample space for application code. Additionally, it includes 25 bytes of RAM, giving it enough temporary data storage for most applications.
  • I/O Ports: This microcontroller provides 12 I/O pins, which can be configured to handle various input and output functions, offering versatility in interfacing with other components and peripherals.
  • Operating Voltage: The device operates within a voltage range of 2.5V to 5.5V, making it suitable for low-power applications and compatible with most digital systems.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliability and performance under extreme conditions.
  • Package: It is available in a 20-pin SSOP (Shrink Small Outline Package), which provides a compact footprint while allowing for a reasonable amount of I/O connections, and is suitable for surface-mount technology (SMT).
  • Timers: An 8-bit timer/counter with an 8-bit programmable prescaler is included, which can be used for timing and counting applications.

The PIC16C56A-04I/SS is designed for ease of use and flexibility. Its instruction set is optimized for control-oriented applications, and Microchip provides a comprehensive development ecosystem, including software tools, development boards, and documentation to support engineers throughout the design process. The microcontroller's robustness, combined with its power efficiency and versatility, makes it an ideal choice for a multitude of embedded system applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess