EN
  • EN
  • DE

PIC16C54-10E/P

Part No PIC16C54-10E/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 768B OTP 18DIP / PIC series Microcontroller IC 8-Bit 10MHz 768B (512 x 12) OTP 18-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16C
Package Tube
Product Status Obsolete
Core Processor PIC
Core Size 8-Bit
Speed 10MHz
Peripherals POR, WDT
Number of I/O 12
Program Memory Size 768B (512 x 12)
Program Memory Type OTP
RAM Size 25 x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 18-DIP (0.300", 7.62mm)
Supplier Device Package 18-PDIP
Base Product Number PIC16C54
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names PIC16C54-10E/P-NDR
Standard Package 25
Win Source Part Number 1002685-PIC16C54-10E/P
Ultra Librarian 3D Model Ultra Librarian PIC16C54-10E/P CAD Model

Description

Product Overview: PIC16C54-10E/P from Microchip Technology

The PIC16C54-10E/P is a high-performance, EPROM-based 8-bit microcontroller from Microchip Technology, designed to deliver a perfect blend of power efficiency and functionality for a wide range of embedded applications. This microcontroller is part of Microchip's renowned PIC series, known for their reliability and versatility in various electronic designs.

With its compact 18-pin DIP (Dual In-line Package), the PIC16C54-10E/P is suitable for space-constrained applications while still offering a robust set of features. It operates at a maximum speed of 10 MHz, providing a solid balance between processing speed and power consumption. The device's low power consumption makes it ideal for battery-operated and portable devices where power efficiency is crucial.

Key Features:

  • CPU: The PIC16C54-10E/P is built around a powerful RISC architecture that allows for fast instruction execution, with most instructions being executed in just one machine cycle.
  • Memory: It comes equipped with 512 words of EPROM program memory, making it suitable for small to medium-sized applications. Additionally, it includes 25 bytes of data RAM for variable storage.
  • I/O Ports: This microcontroller features 12 general-purpose I/O pins that provide sufficient interfacing capabilities with other peripherals and devices.
  • Timer: An integrated 8-bit timer helps in managing time-related tasks, such as creating delays or measuring time intervals, without external components.
  • Power-Saving Modes: To further enhance its power efficiency, the PIC16C54-10E/P includes power-saving sleep mode, which significantly reduces power consumption when the device is not in active use.
  • CMOS Technology: The device is fabricated with high-density CMOS technology, ensuring low power consumption and high noise immunity.

Microchip Technology's PIC16C54-10E/P is a versatile and cost-effective solution for a myriad of embedded system applications, including but not limited to, automotive, consumer electronics, and industrial automation. Its robust instruction set, combined with its power efficiency, make it an excellent choice for designers looking to optimize their system's performance while keeping power requirements in check.

Whether you're developing a simple control system or a sophisticated automation task, the PIC16C54-10E/P provides a reliable and flexible platform to build upon, ensuring your product can meet the demands of modern technology applications.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess