EN
  • EN
  • DE

PIC12LF1822-E/MF

Part No PIC12LF1822-E/MF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-DFN (3x3)
Manufacturer Microchip Technology
Series PIC® XLP™ 12F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 6
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 4x10b; D/A 1x5b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-VDFN Exposed Pad
Case / Package 8-DFN (3x3)
Family Name PIC12LF1822
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 120
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889348-PIC12LF1822-E/MF
Ultra Librarian 3D Model Ultra Librarian PIC12LF1822-E/MF CAD Model

Description

Microchip Technology's PIC12LF1822-E/MF

The PIC12LF1822-E/MF is a versatile and powerful microcontroller designed by Microchip Technology, tailored for embedded applications requiring a compact footprint and efficient power consumption. This microcontroller is part of the PIC12 family, known for its ease of use and reliability in various electronic projects and commercial products.

This 8-bit microcontroller integrates a wealth of features within its small 8-pin UDFN package, making it an ideal choice for space-constrained applications. The device operates on a wide voltage range from 1.8V to 3.6V, which allows for flexibility in low-power and battery-operated devices.

The PIC12LF1822-E/MF is equipped with Microchip's advanced XLP (Extreme Low Power) technology, which provides multiple sleep modes to minimize power consumption, thus extending battery life in portable applications. This makes the microcontroller an excellent option for energy-sensitive designs such as wearable technology, medical devices, and IoT sensors.

Key Features:

  • Enhanced Mid-range Core: With 49 Instructions, 16 Stack Levels, and 41% fewer instructions to write for achieving the same functionality compared to legacy devices.
  • Memory: Features 3.5KB of flash memory, 256 bytes of RAM, and 256 bytes of data EEPROM.
  • Integrated Peripherals: Includes an internal oscillator, multiple timers, a 10-bit ADC with up to 11 channels, two PWM modules, and various serial communication options such as I2C, SPI, and USART.
  • Flexible Oscillator Structure: With an internal 16MHz oscillator, 4x PLL, and the capability to select from various clock sources, the PIC12LF1822-E/MF offers versatility for timing-sensitive applications.
  • Programmable Brown-Out Reset (BOR): Ensures safe operation during low voltage conditions by resetting the device if the supply voltage drops below a certain threshold.

The PIC12LF1822-E/MF is also supported by Microchip's robust development tools, including MPLAB X IDE, MPLAB Code Configurator, and a variety of programmer and debugger tools. This extensive support simplifies the development process, from prototyping to production, and ensures that engineers can bring their products to market quickly and efficiently.

Whether you are developing a simple control system or an advanced IoT device, the PIC12LF1822-E/MF from Microchip Technology provides the performance, power efficiency, and flexibility needed to meet the demands of modern electronic designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9191 $50.5505
135+ $0.7541 $101.8035
210+ $0.7306 $153.4260
285+ $0.7070 $201.4950
370+ $0.6834 $252.8580
490+ $0.6127 $300.2230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,163 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess