EN
  • EN
  • DE

PIC12F615T-I/SN

Part No PIC12F615T-I/SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 8-Pin Flash-Based, 8-Bit CMOS Microcontrollers | IC MCU 8BIT 1.75KB FLASH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Core Processor PIC
Data Bus Width 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 5
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
Date RAM Size 64 x 8
Supply Voltage 2V ~ 5.5V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number PIC12F615
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 715767-PIC12F615T-I/SN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC12F615T-I/SN CAD Model

Description

Product Overview: PIC12F615T-I/SN

The PIC12F615T-I/SN is a high-performance microcontroller unit (MCU) from the reputable Microchip Technology, designed to cater to a wide range of embedded applications. This MCU is part of the PIC12 family, known for its compact size and versatile features. It is an ideal choice for designers looking for a small yet powerful MCU for their projects.

Key Features:

  • Core: The PIC12F615T-I/SN features a powerful 8-bit PIC core, which operates at a maximum speed of 20 MHz. The high-speed core allows for efficient processing of instructions, making it suitable for time-sensitive tasks.
  • Memory: It comes equipped with 1.75 KB of flash program memory, which is ample for various applications, and 64 bytes of data EEPROM for non-volatile storage of user data.
  • I/O and Peripherals: The device includes 6 GPIO pins that can be used for various input/output functions. It also offers a range of integrated peripherals, such as an analog-to-digital converter (ADC), comparator, and a PWM module, which enhance its functionality without the need for additional components.
  • Low Power Consumption: Designed with power efficiency in mind, the PIC12F615T-I/SN supports multiple power-saving modes, making it an excellent choice for battery-powered and portable applications.
  • Temperature Range: The MCU operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Packaging: The product is available in an 8-pin SOIC package, which is not only space-saving but also convenient for automated assembly processes.

Applications:

The PIC12F615T-I/SN is versatile enough for use in a variety of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Medical Devices
  • Small-Scale Robotics

With its robust feature set and Microchip's commitment to quality, the PIC12F615T-I/SN is a reliable and cost-effective solution for developers looking to optimize their designs and bring products to market swiftly. Its small footprint, combined with powerful on-chip features, makes it an excellent choice for space-constrained and feature-rich applications.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1352 $51.2448
58+ $1.7520 $101.6160
89+ $1.6973 $151.0597
122+ $1.6425 $200.3850
158+ $1.5878 $250.8724
211+ $1.4235 $300.3585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess