EN
  • EN
  • DE

PIC12C671T-04I/SM066

Part No PIC12C671T-04I/SM066
Manufacturer Microchip Technology
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084889-PIC12C671T-04I/SM066
Categories OEM Parts(O-R)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PIC12C671T-04I/SM066 CAD Model

Description

Microchip Technology PIC12C671T-04I/SM066 Microcontroller

The PIC12C671T-04I/SM066 is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for embedded applications requiring a compact footprint and efficient power management. This MCU is part of the PIC12C family, renowned for their ease of use and flexibility in various electronic applications, including automation, consumer electronics, and automotive systems.

Key Features:

  • Core: The device is built around an 8-bit PIC architecture, providing a solid balance between performance and power consumption.
  • Memory: It includes 1K words of EPROM, which is ideal for applications where the program code does not need frequent updating. Additionally, it offers 128 bytes of RAM and 16 bytes of EEPROM for data storage.
  • Speed: The MCU operates at a speed of 4 MHz, making it suitable for applications that require moderate processing capabilities.
  • I/O Pins: It features 6 general-purpose I/O pins that can be configured for various input/output functions, providing flexibility in interfacing with other components.
  • Timers: Equipped with an 8-bit timer and a watchdog timer, the PIC12C671T-04I/SM066 facilitates precise event timing and system reliability.
  • Analog-to-Digital Converter: An integrated 4-channel, 8-bit ADC allows for the conversion of analog signals to digital, expanding the MCU's application in sensor-based systems.
  • Power-Saving Modes: The MCU supports multiple power-saving modes, including sleep mode, to ensure efficient power management for battery-powered devices.
  • Package: The device comes in a compact 8-pin small outline (SOIC) package, denoted by the SM suffix in its part number, making it ideal for space-constrained applications.
  • Temperature Range: It operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.

Applications:

The PIC12C671T-04I/SM066 is versatile and can be used in a variety of applications. Its small size and robust feature set make it particularly well-suited for portable devices, custom automation solutions, and applications requiring a programmable logic controller (PLC). Its integrated ADC also allows it to be used in sensor interfacing, such as in temperature control systems or light sensing applications.

Overall, the PIC12C671T-04I/SM066 from Microchip Technology is a reliable and flexible microcontroller solution that offers a balance between performance and power efficiency, making it an excellent choice for designers who require a compact MCU with robust features.

You May Also Be Interested in

KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Intel
Lowest to $18.4668
Harris Corporation
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Rockwell
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess