EN
  • EN
  • DE

PIC10F322-E/MC

Part No PIC10F322-E/MC
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 896B FLASH 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 16MHz 896B (512 x 14) FLASH 8-DFN (2x3)
Manufacturer Microchip Technology
Series PIC® 10F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 16MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 3
Program Memory Size 896B (512 x 14)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 5.5V
Data Converters A/D 3x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-VFDFN Exposed Pad
Case / Package 8-DFN (2x3)
Family Name PIC10F322
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 150
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889312-PIC10F322-E/MC
Ultra Librarian 3D Model Ultra Librarian PIC10F322-E/MC CAD Model

Description

Microchip Technology's PIC10F322-E/MC Microcontroller

The PIC10F322-E/MC is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for embedded applications that require a compact, yet powerful and versatile controller. This MCU is part of the PIC10F32x series, which is known for its low power consumption, wide operating voltage range, and flexible configuration options, making it an ideal choice for a variety of electronic projects and products.

Key Features:

  • Core: The PIC10F322-E/MC features a 8-bit PIC core with a maximum CPU speed of 16 MHz, providing a balance between processing power and energy efficiency.
  • Memory: It comes with 896 bytes of Flash program memory and 64 bytes of data memory (RAM), suitable for small to medium complexity applications.
  • I/O Pins: Equipped with 4 I/O pins, the MCU allows for interfacing with sensors, actuators, and other peripherals.
  • Integrated Peripherals: It includes various built-in peripherals such as a 4-channel 8-bit Analog-to-Digital Converter (ADC), a 3-channel Comparator, and a PWM module, which can be used for analog signal processing and precise control over connected devices.
  • Operating Voltage: The device operates within a range of 2.3V to 5.5V, making it versatile for both battery-powered and mains-connected applications.
  • Temperature Range: The MCU is robust and can operate within an industrial temperature range of -40°C to +125°C.
  • Packaging: It is offered in an 8-pin QFN package, which is ideal for space-constrained applications.
  • Development Support: Microchip provides extensive support for development, including an integrated development environment (IDE), software libraries, and hardware tools for programming and debugging.

The PIC10F322-E/MC is a versatile MCU that is perfect for applications in automotive, consumer electronics, industrial control systems, and Internet of Things (IoT) devices. Its small size, coupled with its robust set of features, makes it an excellent choice for designers looking to optimize their systems for size, power, and cost.

Whether you're developing a simple LED lighting control system or a sophisticated sensor interface, the PIC10F322-E/MC provides the reliability and flexibility needed to create efficient and innovative solutions.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4494 $51.6810
275+ $0.3688 $101.4200
420+ $0.3572 $150.0240
580+ $0.3457 $200.5060
750+ $0.3342 $250.6500
1,005+ $0.2996 $301.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,579 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess