Microchip Technology PCT25VF080B-80-4I-S2AE Flash Memory
The PCT25VF080B-80-4I-S2AE is a high-performance serial flash memory device from Microchip Technology, designed to meet the rigorous demands of modern electronic applications. This 8-Mbit memory module is an ideal storage solution for a wide range of devices, including embedded systems, IoT devices, and a variety of consumer electronics.
Key Features:
- Memory Size: 8 Mbit (1M x 8)
- Interface Type: SPI (Serial Peripheral Interface)
- Read Speed: Fast read access time of up to 80 MHz
- Write Protection: Includes support for hardware and software write protection to prevent accidental data corruption
- Operating Temperature Range: Industrial grade with a temperature range of -40°C to +85°C
- Supply Voltage: Operates at 2.7V to 3.6V, suitable for low-power applications
- Package: Packaged in a space-saving 8-lead SOIC (200mil) form factor
The PCT25VF080B-80-4I-S2AE is engineered for reliability and endurance, offering a typical erase cycle count of 100,000 cycles per sector and data retention of 20 years, ensuring that data remains safe and accessible over the long term. This device supports the standard Serial Peripheral Interface (SPI) protocol, allowing for seamless integration into existing designs with minimal additional components.
With its advanced security features, the PCT25VF080B-80-4I-S2AE provides users with the ability to lock down critical data, making it an excellent choice for applications that handle sensitive information. The device also features efficient power management, which helps to extend battery life in portable devices.
Whether you're developing a complex embedded system or a simple consumer electronic product, the PCT25VF080B-80-4I-S2AE from Microchip Technology offers the performance, durability, and security to meet your storage needs.