EN
  • EN
  • DE

PCT25VF064C-80-4I-SCE

Part No PCT25VF064C-80-4I-SCE
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 271174-PCT25VF064C-80-4I-SCE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCT25VF064C-80-4I-SCE CAD Model

Description

Microchip Technology's PCT25VF064C-80-4I-SCE Serial Flash Memory

The PCT25VF064C-80-4I-SCE is a high-performance 64-Mbit serial Flash memory device manufactured by Microchip Technology, designed to meet the rigorous demands of modern electronic applications. With its SPI-compatible bus interface, this memory component offers a cost-effective solution with flexible I/O capabilities, making it an ideal choice for a wide range of applications including mobile devices, networking, telecommunications, and industrial control systems.

The device operates on a 2.7V to 3.6V supply voltage, which ensures low power consumption while maintaining high-speed read and write operations. The PCT25VF064C-80-4I-SCE boasts an impressive 80 MHz clock frequency, facilitating fast data transfer rates that are essential for high-performance computing tasks. Furthermore, the memory chip features a 4I (quad I/O) interface, which allows for quadruple data rate transfers, enabling efficient use of the available bandwidth and faster system performance.

One of the key attributes of the PCT25VF064C-80-4I-SCE is its robust security features. It includes advanced security options such as lockable 64-bit serial flash discoverable parameters (SFDP) region, 256-bit unique device ID, and individual sector protection to safeguard against unauthorized access and ensure data integrity. These features are particularly important in applications where data security is paramount.

Microchip's PCT25VF064C-80-4I-SCE is designed for ease of integration, with a standard 8-pin small outline integrated circuit (SOIC) package. This compact form factor makes it suitable for space-constrained applications, while the industrial temperature range of -40°C to +85°C ensures reliable operation under extreme conditions.

For developers and engineers, Microchip provides comprehensive support and resources, including datasheets, technical documentation, and programming tools, to facilitate the integration of the PCT25VF064C-80-4I-SCE into their designs. With its blend of performance, efficiency, and security, the PCT25VF064C-80-4I-SCE is a versatile memory solution that can help drive innovation and enhance the capabilities of next-generation electronic systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NIKO-SEM
Lowest to $2.6900
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 332 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess