EN
  • EN
  • DE

MSMLJ54CAE3

Part No MSMLJ54CAE3
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 54VWM 87.1VC DO214AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 39 Weeks
Features 87.1V Clamp 34.4A Ipp Tvs Diode Surface Mount DO-214AB
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500
Package Bulk
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AB, SMC
Case / Package DO-214AB
Family Name SMLJ54
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 1086-9066, 1086-9066-MIL
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885975-MSMLJ54CAE3
Ultra Librarian 3D Model Ultra Librarian MSMLJ54CAE3 CAD Model

Description

Microchip Technology's MSMLJ54CAE3 - A Robust Transient Voltage Suppressor

The MSMLJ54CAE3 is a high-quality transient voltage suppressor (TVS) diode designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This device is engineered to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events.

Key Features:

  • Voltage Protection: With a stand-off voltage of 54V, the MSMLJ54CAE3 is well-suited for a variety of applications where voltage spikes can pose a threat to electronic components.
  • High Surge Capability: It offers a peak pulse power dissipation of 3000W (10/1000μs waveform), providing robust protection against surges and spikes.
  • Reliability: The device is designed to meet the high reliability standards required in industrial and commercial applications, ensuring long-term stability and performance.
  • Bi-directional Protection: This TVS diode can clamp transient voltages in both positive and negative directions, offering versatile protection for bidirectional interfaces.
  • Package: Housed in a molded package, the MSMLJ54CAE3 is designed for easy PCB mounting and is compatible with high-volume assembly lines, thanks to its DO-214AB package.
  • RoHS Compliant: The device adheres to environmentally friendly standards, being RoHS compliant, which means it is free from hazardous substances like lead, making it suitable for use in a wide range of consumer electronics.

Applications:

The MSMLJ54CAE3 is ideal for protecting voltage-sensitive components in a variety of applications, including:

  • Power Supply Circuits
  • Communication Systems
  • Automotive Electronics
  • Industrial Control Systems
  • Consumer Electronics

With its excellent clamping capability, fast response time, and high surge withstand capability, the MSMLJ54CAE3 from Microchip Technology is an essential component for designers looking to enhance the durability and reliability of their electronic systems against transient voltage events.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess