EN
  • EN
  • DE

MSMBJ5384B/TR

Part No MSMBJ5384B/TR
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description VOLTAGE REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Type Zener
Unidirectional Channels 1
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Standard Package 300 pcs
REACH Status REACH Unaffected
Win Source Part Number 1094172-MSMBJ5384B/TR
Ultra Librarian 3D Model Ultra Librarian MSMBJ5384B/TR CAD Model

Description

MSMBJ5384B/TR - Microchip Technology

The MSMBJ5384B/TR from Microchip Technology is a robust transient voltage suppression (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and transient events. This component is a critical part of any circuit where reliable protection against overvoltage conditions is required. With its quick response time and high surge capability, the MSMBJ5384B/TR is ideal for safeguarding a wide range of applications, from industrial systems to consumer electronics.

This TVS diode is part of Microchip's MSMBJ series, which is known for its excellent clamping performance, ensuring that voltage spikes are effectively capped at a safe level. The MSMBJ5384B/TR is capable of handling significant power surges with its 5.0 kW peak pulse power capability (10/1000μs waveform). This makes it an excellent choice for absorbing high amounts of transient energy and preventing damage to downstream components.

The MSMBJ5384B/TR is packaged in a DO-214AA package, also known as an SMB package, which is a compact and surface-mountable form factor that allows for high-density PCB layouts. This package is designed to optimize board space without compromising performance. Moreover, the component is characterized by its stand-off voltage of 84 V, which specifies the maximum voltage that can be applied over the device in its standby state without causing it to conduct.

Additionally, this TVS diode features a unidirectional polarity, meaning it provides protection in one direction, making it suitable for DC power supply applications. It also boasts a low incremental surge resistance, further enhancing its ability to protect against rapid voltage transients.

The MSMBJ5384B/TR comes in a tape and reel packaging (denoted by the '/TR' suffix), which facilitates automated assembly processes, making it a convenient choice for mass production environments. Microchip Technology's commitment to quality and reliability is evident in this product, providing peace of mind for designers and engineers looking for dependable circuit protection solutions.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess