EN
  • EN
  • DE

MSCSM170AM039CD3AG

Part No MSCSM170AM039CD3AG
Manufacturer Microchip Technology
Catalog OEM Souring
Description 700V/Phase Leg/SiC MOSFET Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1463628-MSCSM170AM039CD3AG
Manufacturer Microchip Technology
Package Bulk
Product Status Active
Technology Silicon Carbide (SiC)
Configuration 2 N Channel (Phase Leg)
Drain to Source Voltage (Vdss) 1700V (1.7kV)
Current - Continuous Drain (Id) @ 25°C 523A (Tc)
Rds On (Max) @ Id, Vgs 5mOhm @ 270A, 20V
Vgs(th) (Max) @ Id 3.3V @ 22.5mA
Gate Charge (Qg) (Max) @ Vgs 1602nC @ 20V
Input Capacitance (Ciss) (Max) @ Vds 29700pF @ 1000V
Power - Max 2.4kW (Tc)
Operating Temperature -40°C ~ 175°C (TJ)
Grade -
Mounting Type Chassis Mount
Package / Case Module
Ultra Librarian 3D Model Ultra Librarian MSCSM170AM039CD3AG CAD Model

Description

The MSCSM170AM039CD3AG by Microchip is a state-of-the-art Silicon Carbide (SiC) MOSFET module designed for high efficiency and reliability in power conversion applications. This component is optimized for high-voltage operations up to 700V, making it particularly suited for use in electric vehicle (EV) charging stations, renewable energy inverters, and high-performance power supplies. The module's configuration as a phase leg allows for efficient and flexible circuit designs, enabling engineers to develop systems with improved power density and reduced energy losses. Silicon Carbide technology ensures that the MSCSM170AM039CD3AG can operate at higher temperatures and switching frequencies compared to traditional silicon MOSFETs, leading to smaller, lighter, and more efficient power systems. Microchip's commitment to high-quality semiconductor solutions is evident in this module, providing designers with a robust and dependable component for tackling the challenges of modern power electronics.

You May Also Be Interested in

Torex Semiconductor Ltd
LDO Voltage Regulators 28V Input Voltage Regulator
Need more? Email Us
Texas Instruments
Op Amps Dual, 36V, Low Power, All-Purpose Amplifier with MUX-Friendly Input 8-VSSOP -40 to 125
Lowest to $1.5772
Yageo
SMD 5.36 kOhms 125 mW 0805 1%
Lowest to $0.0013
Texas Instruments
Analog Front End - AFE
Need more? Email Us
Texas Instruments
Galvanically Isolated Gate Drivers
Lowest to $2.9980
Texas Instruments
1.2-V precision micropower shunt voltage reference with 0.5% accuracy
Need more? Email Us
Texas Instruments
Translation Voltage
Lowest to $0.5889
Texas Instruments
Multiplexer Switch ICs 12Ch 1:2 MUX/DEMUX
Need more? Email Us
Toshiba Semiconductor and Storage
Delete
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess