Microchip Technology's MPF200T-FCVG484I: A High-Performance FPGA Solution
The MPF200T-FCVG484I is a cutting-edge Field Programmable Gate Array (FPGA) from Microchip Technology, designed to deliver exceptional performance and flexibility for a wide range of applications. This advanced FPGA is part of Microchip's PolarFire® series, which is renowned for providing low power consumption, high security, and reliability without compromising on capability.
Key Features:
- High Capacity: The MPF200T-FCVG484I offers a substantial logic element count and rich feature set, making it suitable for complex digital processing tasks.
- Low Power Operation: PolarFire® FPGAs are engineered for power efficiency, making this device ideal for power-sensitive applications.
- Security: With advanced security features, this FPGA provides robust data protection and intellectual property security, ensuring safe and secure operation in critical applications.
- Reliability: The device is designed to operate in challenging conditions, offering high reliability for mission-critical systems.
- Package Type: The MPF200T-FCVG484I comes in a 484-pin FCVG package, which is suitable for surface mounting and provides ample I/O options for interfacing with other components.
Applications:
The MPF200T-FCVG484I is versatile and can be used in various sectors, including but not limited to:
- Communications equipment
- Defense and aerospace systems
- Industrial automation
- Medical devices
- Automotive applications
Technical Specifications:
- Speed Grade: Industrial (-I)
- Operating Temperature Range: -40°C to +100°C
- Supply Voltage: 1.0V core voltage
With its impressive capabilities and robust design, the MPF200T-FCVG484I from Microchip Technology is an excellent choice for designers looking to leverage the power and flexibility of FPGAs in their next project. Whether it's for high-speed data processing, secure communication, or reliable control systems, this FPGA stands ready to meet the challenge.