Products specifications Report Issue?

Package Tray
Product Status Active
Frequency 0Hz ~ 25GHz
P1dB 22dBm
Gain 17dB
Noise Figure 2.5dB
RF Type General Purpose
Voltage - Supply 7V
Current - Supply 150mA
Test Frequency 6GHz ~ 12GHz
Grade -
Mounting Type Surface Mount
Package / Case 32-TFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Ultra Librarian 3D Model Ultra Librarian MMA041PP5 CAD Model

Description

MMA041PP5 is a gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) pseudomorphic highelectron-mobility transistor (pHEMT) distributed low noise amplifier in a leadless 5 mm × 5 mm surface-mount package that operates between DC and 25 GHz. It is ideal for test instrumentation, wideband military and space applications. The amplifier provides a flat gain of 17 dB, 2.5 dB noise figure, and 21 dBm of output power at 1 dBm gain compression while requiring only 150 mA from a 7 V supply. Output IP3 is typically 35 dBm. The MMA041PP5 amplifier features RF I/Os that are internally matched to 50 Ω. It is also available in die form as the MMA041AA.

You May Also Be Interested in

Skyworks Solutions Inc.
B41 2490-2690MHZ HIGH EFFICIENCY / RF Amplifier IC General Purpose 2.496GHz ~ 2.69GHz 20-MCM (8x8)
Lowest to $11.4948
ECAD model for SKY66398-11
Analog Devices Inc.
IC RF AMP GPS 12GHZ-16GHZ 24QFN
Need more? Email Us
ECAD model for HMC995LP5GE
Ampleon USA Inc.
RF MOSFET LDMOS 30V SOT502B
Need more? Email Us
ECAD model for BLF8G10LS-160V,112
Maxim Integrated
IC RF AMP AM FM 162.5MHZ 24TQFN
Need more? Email Us
ECAD model for MAX2180AETG+
Analog Devices Inc.
IC AMP VSAT 6.8GHZ-7.4GHZ 24QFN
Lowest to $46.5282
ECAD model for HMC505LP4
NXP / Nexperia
MMIC wideband amplifier
Lowest to $35.6555
ECAD model for BGA2801
Maxim Integrated
RF Amp Single VGA 2.7GHz 5.25V 36-Pin TQFN EP / IC AMP VARIABLE GAIN 36-TQFN
Lowest to $82.7952
ECAD model for MAX2057ETX+
M/A-Com Technology Solutions
IC AMP CELL 30MHZ-2.7GHZ 6DFN / RF Amplifier IC Cellular, Radar 30MHz ~ 2.7GHz 6-DFN (6.5x7)
Need more? Email Us
ECAD model for MAPC-A1000
Analog Devices Inc.
IC RF AMP WIMAX 0HZ-5GHZ SOT89 / RF Amplifier IC WiMax, WLAN 0Hz ~ 5GHz SOT-89
Need more? Email Us
ECAD model for HMC482ST89TR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention