EN
  • EN
  • DE

MICRF005YM

Part No MICRF005YM
Manufacturer Microchip Technology
Catalog RF Receivers
Description RF RCVR OOK 800MHZ-1GHZ 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Frequency 800MHz ~ 1GHz
Sensitivity -84dBm
Data Rate (Maximum) 115Kbps
Modulation or Protocol OOK
Applications Wireless Game Controllers
Receiving Current 10mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Features Automatic Tuning
Supply Voltage (V) 4.75V ~ 5.3V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Manufacturer Pack Quantity 54
MSL Level 1 (Unlimited)
Win Source Part Number 732635-MICRF005YM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MICRF005YM CAD Model

Description

The MICRF005YM is a sophisticated, highly integrated QwikRadio® receiver from Microchip Technology, renowned for its exceptional performance in wireless communication applications. This compact, low-power device is designed to operate in the 300MHz to 440MHz frequency range, making it an ideal solution for a variety of radio frequency (RF) applications including remote keyless entry systems, garage door openers, and home automation networks.

Key Features

  • Frequency Range: The MICRF005YM operates efficiently in the 300MHz to 440MHz frequency band, accommodating a wide range of RF applications.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this receiver ensures extended battery life due to its low current consumption.
  • High Sensitivity: With its high sensitivity, the MICRF005YM is capable of receiving weak signals, which is critical for reliable long-range communication.
  • Integrated Image Rejection: The device incorporates an image rejection mixer, which minimizes the impact of unwanted signals, thus enhancing the overall signal quality.
  • Easy to Use: The MICRF005YM is user-friendly, requiring minimal external components, which simplifies the design and development process for engineers.

Applications

The versatility of the MICRF005YM makes it suitable for a broad array of applications. It is particularly well-suited for:

  • Remote Keyless Entry (RKE) Systems
  • Garage Door Openers
  • Home Automation
  • Wireless Alarm and Security Systems

Technical Specifications

The MICRF005YM boasts a range of technical features that make it a robust option for RF communication needs:

  • Supply Voltage: 2.7V to 5.5V
  • Operating Temperature: -40°C to +85°C
  • Package: Available in 16-pin SOIC or QSOP

In conclusion, the MICRF005YM from Microchip Technology is a reliable and high-performing RF receiver that offers a balance of ease of use, power efficiency, and functionality, making it an excellent choice for developers looking to integrate RF capabilities into their designs.

You May Also Be Interested in

NXP / Nexperia
Integrated Car Radio 80-Pin PQFP Tray
Lowest to $8.1612
NXP / Nexperia
NCK2910AHN / - RF Receiver
Lowest to $3.4344
Cypress Semiconductor Corp
IC Rf Txrx+mcu Bluetooth 36UFBGA
Lowest to $2.3359
Digi International
RX TXRX MODULE 802.15.4 U.FL SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
Cypress Semiconductor Corp
MCU 32-Bit CYBL10X6X ARM Cortex M0 RISC 128KB Flash 1.8V/2.5V/3.3V/5V 56-Pin QFN EP Tray
Lowest to $1.6331
Analog Devices Inc.
IC RF TXRX+MCU 802.15.4 48LQFP / IC RF TxRx + MCU 802.15.4 169MHz, 426MHz ~ 470MHz, 863MHz ~ 960MHz 48-LQFP
Lowest to $71.1112
Microchip Technology
802.11 b/g 2.4 GHz Wi-Fi Transceiver Module w/ u.Fl Antenna Connector
Need more? Email Us
Telit
Rx Txrx Mod Wifi Trace Ant SMD
Need more? Email Us
Melexis Technologies NV
RF XMITTER FSK 868/915MHZ 8SOIC / RF Transmitter FSK 868MHz, 915MHz 9.5dBm 40kbps Antenna 8-SOIC (0.154", 3.90mm Width)
Lowest to $27.0833

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4140 $57.9360
59+ $1.9808 $116.8672
91+ $1.9185 $174.5835
125+ $1.8561 $232.0125
161+ $1.7949 $288.9789
216+ $1.6089 $347.5224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess