EN
  • EN
  • DE

MIC94163YCS-TR

Part No MIC94163YCS-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH P-CHAN 1:1 6WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 40 Weeks
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 6-WFBGA, WLCSP
Case / Package 6-WLCSP (1x1.5)
Family Name MIC94163
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 576-4454-6, MIC94163YCS TR, 1611-MIC94163YCS-DKRINACTIVE, 1611-MIC94163YCS-DKR-ND, 1611-MIC94163YCS-DKR, 576-4454-2, 576-4454-1, 1611-MIC94163YCS-CT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884852-MIC94163YCS-TR
Ultra Librarian 3D Model Ultra Librarian MIC94163YCS-TR CAD Model

Description

Microchip Technology MIC94163YCS-TR

The MIC94163YCS-TR from Microchip Technology is a high-performance, integrated circuit designed to meet the rigorous demands of modern electronic applications. This robust component is a P-Channel MOSFET (Metal Oxide Semiconductor Field Effect Transistor) power switch, offering a compact and efficient solution for power management tasks within electronic systems.

The device is housed in a small 6-pin 2x2mm TDFN package, making it ideal for space-constrained applications. Its small footprint does not compromise its performance, as the MIC94163YCS-TR provides a low on-resistance of just 65mΩ (typical), ensuring minimal power loss and heat generation during operation. This feature is particularly important for battery-powered devices, where energy efficiency is paramount.

One of the key features of the MIC94163YCS-TR is its load switch functionality, which allows it to efficiently control the power supply to a specific part of an electronic system. This can be used to reduce standby power consumption by switching off unused circuits, thereby extending battery life in portable devices. The switch is controlled by a simple logic input, making it easy to integrate into a variety of designs.

The device also includes built-in protection features such as over-current protection, thermal shutdown, and under-voltage lockout, ensuring the safety and reliability of the system it is a part of. These protective measures help prevent damage to both the switch itself and the downstream components it is designed to protect.

Designed for a wide input voltage range from 1.8V to 5.5V, the MIC94163YCS-TR is versatile and can be used in multiple applications, including smartphones, tablets, and other portable consumer electronics. It is also suitable for industrial and automotive applications where efficient power distribution and management are critical.

Microchip Technology's MIC94163YCS-TR is provided in a RoHS-compliant and Halogen-free package, reflecting the company's commitment to environmental sustainability. The 'TR' suffix indicates that the product is offered in tape and reel packaging, which is convenient for automated manufacturing processes.

In summary, the MIC94163YCS-TR is a highly reliable and efficient solution for power management in a broad range of electronic applications, combining performance with protection in a compact package.

You May Also Be Interested in

Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1724 $52.7580
105+ $0.9620 $101.0100
165+ $0.9319 $153.7635
225+ $0.9018 $202.9050
290+ $0.8718 $252.8220
385+ $0.7816 $300.9160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,302 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess