EN
  • EN
  • DE

MIC94044YFL-TR

Part No MIC94044YFL-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH P-CHAN 1:1 4MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features Power Switch/Driver
Manufacturer Microchip Technology
Package Reel - TR
Family Name MIC94044
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -MIC94044YFL TR, MIC94044YFLTR, MIC94044YFL TR, 576-3972-6, 576-3972-1, 576-3972-2, -MIC94044YFL-TR, -MIC94044YFL TR-ND
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852530-MIC94044YFL-TR
Ultra Librarian 3D Model Ultra Librarian MIC94044YFL-TR CAD Model

Description

Product Overview: MIC94044YFL-TR by Microchip Technology

The MIC94044YFL-TR is a high-performance, small footprint, P-channel MOSFET with an integrated load switch developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to provide efficient power distribution and management, making it an ideal choice for a wide range of applications, including portable electronics, power management systems, and battery-operated devices.

Key Features

  • Low On-Resistance: The MIC94044YFL-TR boasts a low on-resistance (RDS(ON)), which improves efficiency by minimizing power loss during operation.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is suitable for applications requiring quick power distribution adjustments.
  • Integrated Load Switch: The inclusion of an integrated load switch simplifies design and reduces component count, saving space and cost.
  • Low Threshold Voltage: The device operates at low gate threshold voltages, making it compatible with low-voltage control logic and extending its usability in various circuit designs.
  • Thermal Shutdown Protection: The MIC94044YFL-TR is equipped with thermal shutdown protection to prevent overheating, ensuring reliable performance and longevity.
  • Small Footprint: Housed in a compact package, the MIC94044YFL-TR is perfect for applications where PCB space is at a premium.

Applications

The versatility of the MIC94044YFL-TR allows it to be used in numerous applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Networking Devices
  • Power Management Modules
  • Battery Management Systems

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the MIC94044YFL-TR is no exception. It is manufactured to meet high standards, ensuring stable operation and a long service life even under challenging conditions. The product is available in a tape and reel format (denoted by the "-TR" suffix), which facilitates automated assembly processes, making it suitable for high-volume production environments.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the Microchip Technology website or contact their support team for technical assistance.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6031 $56.1085
80+ $1.3154 $105.2320
120+ $1.2743 $152.9160
165+ $1.2332 $203.4780
210+ $1.1921 $250.3410
285+ $1.0687 $304.5795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess