Microchip Technology MIC93LCS66/SL EEPROM
The MIC93LCS66/SL is a high-performance, 4Kb serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed for applications that require efficient non-volatile memory storage, this EEPROM device offers a robust and reliable solution for storing data that must be preserved through power cycles.
Constructed with precision and advanced technology, the MIC93LCS66/SL operates on a wide voltage range, typically from 2.5V to 5.5V, making it adaptable for various low-power and standard applications. Its serial interface is SPI-compatible, which allows for high-speed data transfer and seamless integration into existing systems that utilize the SPI protocol.
The EEPROM provides 4096 bits of memory, organized as 256 x 16-bit registers. This organization is ideal for storing configuration parameters, calibration data, or small application data sets where byte-level or word-level granularity is necessary. The MIC93LCS66/SL also features a self-timed write cycle with auto-clear, simplifying the write operation and reducing software overhead.
Security of data is a paramount concern in many modern applications. To address this, the MIC93LCS66/SL includes hardware protection features such as write protection for the entire memory array or selected blocks. This ensures that critical data is safeguarded against inadvertent changes, providing peace of mind for system designers and end-users alike.
For designers and engineers looking for a memory solution that is easy to implement, the MIC93LCS66/SL comes in a compact 8-pin SOIC package, making it suitable for space-constrained applications. Its industrial temperature range also ensures operation in harsh environments, making it a versatile choice for a wide array of industrial, automotive, and consumer applications.
In summary, the Microchip Technology MIC93LCS66/SL EEPROM stands out with its high-speed SPI interface, broad voltage compatibility, robust data protection features, and compact form factor. It is an excellent choice for applications requiring a reliable and flexible non-volatile memory solution.