EN
  • EN
  • DE

MIC93LC66AT/SN

Part No MIC93LC66AT/SN
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 231047-MIC93LC66AT/SN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC93LC66AT/SN CAD Model

Description

The MIC93LC66AT/SN is a high-performance, 4Kb serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology. This integrated circuit is designed to provide a flexible, non-volatile storage solution for applications that require data retention through power cycles. With its SPI (Serial Peripheral Interface) compatibility, it can be easily integrated into a wide range of microcontroller-based systems.

Key Features:

  • Memory Size: The device offers a storage capacity of 4Kb, organized as 256 x 16-bit memory cells, which is suitable for storing configuration parameters, calibration data, or small application logs.
  • Interface: It supports the industry-standard 3-wire serial SPI bus interface, enabling high-speed data transfer and simple connection to most microcontrollers.
  • Operating Voltage: The MIC93LC66AT/SN operates at a voltage range of 2.5V to 5.5V, making it compatible with both 3.3V and 5V systems.
  • Temperature Range: This EEPROM device functions reliably across an industrial temperature range of -40°C to +85°C, ensuring stable operation in harsh environmental conditions.
  • Packaging: It comes in a compact 8-pin SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications.
  • Write Protection: Features such as write protection mechanisms are included to prevent accidental data overwrites and ensure data integrity.
  • Endurance: The device boasts a high endurance of 1,000,000 write cycles with a data retention of over 200 years, providing reliable storage over an extended period.

Applications:

The versatility of the MIC93LC66AT/SN makes it suitable for a wide array of applications, including but not limited to industrial automation, consumer electronics, medical devices, smart cards, and IoT (Internet of Things) devices. Its robustness and reliability make it an excellent choice for systems that require frequent data updates and long-term data retention.

You May Also Be Interested in

ESMT
Lowest to $1.0845
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
ESMT
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
Shindengen
Lowest to $5.6838
ESMT
Need more? Email Us
ESMT
Lowest to $0.9506
EliteMT
Lowest to $1.3456
Shindengen
Lowest to $0.2021

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess