EN
  • EN
  • DE

MIC93C46X

Part No MIC93C46X
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 231040-MIC93C46X
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC93C46X CAD Model

Description

Microchip Technology's MIC93C46X EEPROM

The MIC93C46X from Microchip Technology is a robust and reliable serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device, ideal for applications that require data storage that can withstand frequent updating. This EEPROM series offers a variety of features that make it a versatile choice for many electronic systems.

One of the key attributes of the MIC93C46X is its 1Kbit of memory capacity, which is organized as either 64 x 16-bit or 128 x 8-bit, depending on the model. This allows designers to select the appropriate data width for their specific application requirements. The device operates over a standard voltage range, typically 2.5V to 5.5V, making it suitable for both low-power and standard applications.

The MIC93C46X series supports the industry-standard 3-wire serial interface, which ensures compatibility with most microcontrollers and allows for easy integration into existing designs. The serial interface not only simplifies the connectivity but also minimizes the number of I/O pins needed, which is beneficial for space-constrained applications.

Another significant feature of the MIC93C46X EEPROM is its self-timed write cycle, which includes an auto-erase function before writing. This ensures data integrity by eliminating the need for external erase operations. The device also includes a write-enable latch and write-protect pin to prevent inadvertent writes, further enhancing the security of the stored data.

Microchip Technology has designed the MIC93C46X with high reliability in mind. The EEPROM is rated for over 1 million write cycles and has a data retention period of over 100 years. This longevity is crucial for applications where the integrity and retention of data are paramount.

In summary, the MIC93C46X EEPROM series from Microchip Technology provides a compact, high-performance data storage solution with features such as a wide voltage range, a standard serial interface, self-timed write cycles, and robust data protection mechanisms. Whether it's for industrial control systems, automotive applications, or consumer electronics, the MIC93C46X offers a dependable choice for non-volatile memory requirements.

You May Also Be Interested in

ESMT
Lowest to $1.2913
ESMT
Need more? Email Us
Omron
Need more? Email Us
Shindengen
Lowest to $0.2021
ESMT
Lowest to $3.2617
ESMT
Need more? Email Us
EliteMT
Lowest to $3.4246
Shindengen
Lowest to $5.6838
EliteMT
Lowest to $2.1853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess