EN
  • EN
  • DE

MIC921YC5-TR

Part No MIC921YC5-TR
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SC70-5 / General Purpose Amplifier 1 Circuit SC-70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 3200V/µs
Gain Bandwidth Product 45 MHz
-3db Bandwidth 61 MHz
Current - Input Bias 130 nA
Voltage - Input Offset 400 µV
Current - Supply 360µA
Voltage - Supply Span (Min) 5 V
Voltage - Supply Span (Max) 18 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Base Product Number MIC921
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1342898-MIC921YC5-TR
Ultra Librarian 3D Model Ultra Librarian MIC921YC5-TR CAD Model

Description

Microchip Technology MIC921YC5-TR Overview

The MIC921YC5-TR from Microchip Technology is a high-performance, precision operational amplifier designed for a wide range of applications. This op-amp features a low voltage noise density, making it an excellent choice for audio and instrumentation applications where signal integrity is paramount. The MIC921YC5-TR is available in a compact 5-lead SOT-23 package, which is ideal for space-constrained applications.

Key Features

  • Low Voltage Noise: This op-amp boasts a low voltage noise density of 4.5 nV/√Hz at 1 kHz, ensuring high-fidelity signal amplification.
  • High Gain Bandwidth Product: With a gain bandwidth product of 10 MHz, the MIC921YC5-TR can handle a wide range of frequencies, making it versatile for various applications.
  • Low Distortion: It provides low total harmonic distortion plus noise (THD+N), which is critical for audio and other precision applications.
  • Single Supply Operation: The device operates from a single supply voltage ranging from 2.7V to 5.5V, simplifying power supply design.
  • Output Short-Circuit Protection: The MIC921YC5-TR is equipped with output short-circuit protection, enhancing its reliability and durability in challenging conditions.
  • Extended Temperature Range: It can operate in an extended industrial temperature range from -40°C to +85°C, ensuring performance in a variety of environments.

Applications

  • Audio Processing
  • Instrumentation
  • Active Filters
  • ADC Buffer
  • Sensor Amplification
  • Professional Microphones

The MIC921YC5-TR is manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. Its robust design, coupled with Microchip's reputation for quality, makes the MIC921YC5-TR a reliable choice for engineers and designers looking to enhance their electronic designs with a high-performance operational amplifier.

With its precise performance and compact form factor, the MIC921YC5-TR is well-suited for applications requiring high-quality signal amplification in a small footprint. Whether you are designing professional audio equipment, precision instrumentation, or any other application demanding a high-quality op-amp, the MIC921YC5-TR offers an excellent balance of performance, size, and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess