EN
  • EN
  • DE

MIC914YM5-TR

Part No MIC914YM5-TR
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Single High Speed Amplifier ±9V 5-Pin SOT-23 T/R / IC OPAMP VFB 350MHZ SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series IttyBitty
Packaging Reel package
Part Status Obsolete(EOL)
Amplifier Type Voltage Feedback
Number of Circuits 1
SR - Slew Rate 500 V/μs
GBP - Gain Bandwidth Product 350MHz
-3db Bandwidth 240MHz
Current - Input Bias 5.5μA
Voltage - Input Offset 1mV
Operating Supply Current 4.2mA
Output Current per Channel 90mA
Dual Supply Voltage (±) ±2.5 V ~ 9 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 788814-MIC914YM5-TR
Popularity Medium
Supply and Demand Status Balance
Family Name MIC914
Introduction Date June 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MIC914YM5-TR CAD Model

Description

Microchip Technology MIC914YM5-TR

The MIC914YM5-TR is an advanced, high-speed, low-power operational amplifier from Microchip Technology, designed to meet the stringent requirements of modern electronic applications. Packaged in a compact SOT-23-5 form factor, this operational amplifier offers an excellent balance of performance and power consumption, making it an ideal choice for battery-powered devices and portable applications.

Key Features

  • High-Speed Operation: The MIC914YM5-TR boasts a high slew rate and wide bandwidth, which are critical parameters for applications requiring fast and accurate signal processing.
  • Low Power Consumption: Despite its high-speed capabilities, this op-amp maintains low power consumption, ensuring extended battery life in portable applications.
  • Rail-to-Rail Output: With its rail-to-rail output stage, the MIC914YM5-TR can drive loads to the power supply rails, maximizing the dynamic range in low-voltage applications.
  • Single-Supply Operation: The device operates from a single power supply, simplifying design and reducing the number of required components.
  • Stable with Capacitive Loads: It is designed to be stable when driving capacitive loads, which helps to prevent oscillations and ensures reliable performance in a variety of applications.

Applications

The versatility of the MIC914YM5-TR allows it to be used in a broad range of applications, including:

  • Portable and battery-powered devices
  • Active filters
  • Data acquisition systems
  • Audio and video signal processing
  • Medical instrumentation
  • Test and measurement equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC914YM5-TR is no exception. It is manufactured to high standards, ensuring reliable performance even under varying environmental conditions. The device is also available in a tape and reel format (TR), which is suitable for automated assembly processes, reducing manufacturing time and costs.

With its robust design and versatile features, the MIC914YM5-TR from Microchip Technology stands out as a high-performance solution for designers looking to improve the efficiency and functionality of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess