EN
  • EN
  • DE

MIC708SMY

Part No MIC708SMY
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2.93V VTH 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Complementary
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 023341-MIC708SMY
Ultra Librarian 3D Model Ultra Librarian MIC708SMY CAD Model

Description

Microchip Technology MIC708SMY Supervisory Circuit

The MIC708SMY from Microchip Technology is a highly reliable supervisory circuit designed to monitor power supply and system health in microprocessor systems. This compact and efficient component ensures that your system operates within safe voltage levels, providing a crucial layer of protection against power supply failures or anomalies that could lead to data loss or hardware damage.

Featuring a precision voltage monitor, the MIC708SMY keeps a vigilant eye on the power supply voltage. It provides a reset signal to the microprocessor during power-up, power-down, and brown-out conditions. The reset function is critical for preventing system errors and maintaining the integrity of operations, as it ensures that the microprocessor restarts in a known state.

With its low power consumption, the MIC708SMY is an energy-efficient choice for battery-operated devices. It has a typical supply current of only 12µA, which helps to extend battery life and reduce power costs in portable and remote systems.

The device comes in a compact 4-Pin Small Outline (SOIC) package, making it an excellent fit for space-constrained applications. Its small footprint allows it to be easily integrated into a wide range of products, from consumer electronics to industrial control systems.

Key features of the MIC708SMY include:

  • Precision voltage monitoring for 3V, 3.3V, and 5V supplies
  • Manual reset capability for additional system control
  • Low supply current of 12µA, ideal for battery-powered applications
  • Reset signal valid down to 1V to support low voltage operations
  • Debounced TTL/CMOS-compatible Manual Reset input
  • Active-high and active-low reset outputs for design flexibility

The MIC708SMY supervisory circuit from Microchip Technology is a versatile and dependable solution for system monitoring. It ensures that your electronic systems remain operational and protected, providing peace of mind and enhancing the reliability of your product. Whether you're developing consumer electronics, telecommunications equipment, or industrial machinery, the MIC708SMY is an essential component that helps maintain system stability and prevent costly downtime.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5620 $59.0100
255+ $0.4612 $117.6060
390+ $0.4468 $174.2520
535+ $0.4324 $231.3340
695+ $0.4180 $290.5100
925+ $0.3747 $346.5975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,940 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess