EN
  • EN
  • DE

MIC68400-1.8YML-TR

Part No MIC68400-1.8YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 1.8V 3A 16MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.8V or Tracking
Maximum Dropout Voltage 0.5V at 3A
Output Current 3A
Control Features Enable, Power On Reset, Power Sequencing
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-VQFN Exposed Pad, 16-MLF
Supplier Device Package 16-MLF (4x4)
Family Part Number MIC68400
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 754883-MIC68400-1.8YML-TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC68400-1.8YML-TR CAD Model

Description

Microchip Technology's MIC68400-1.8YML-TR: A High-Efficiency, Low-Dropout Regulator

The MIC68400-1.8YML-TR is a state-of-the-art low-dropout (LDO) regulator from Microchip Technology, designed to deliver a fixed output of 1.8 volts with an impressive accuracy. This advanced power management solution is suitable for a wide range of applications, from sensitive RF applications to digital devices that require a stable and clean power supply.

With a maximum output current of 1.5A, this LDO is capable of powering a variety of components without the need for an external heat sink, thanks to its excellent thermal performance and power efficiency. The MIC68400-1.8YML-TR is available in a compact 8-pin MLF® package, which is not only space-saving but also offers a low thermal resistance path for heat dissipation.

Featuring a low dropout voltage, the MIC68400-1.8YML-TR ensures efficient operation even when the input voltage is close to the output voltage, minimizing power loss and improving overall system efficiency. This is particularly beneficial in battery-operated devices where maximizing battery life is crucial.

The device incorporates several protective features that safeguard the system against abnormal operating conditions. These include built-in current limit, thermal shutdown, and under-voltage lockout (UVLO), ensuring the regulator operates within safe parameters and providing reliable performance over a wide range of environmental conditions.

Moreover, the MIC68400-1.8YML-TR boasts a fast transient response, which is essential for maintaining output voltage stability during sudden changes in load. This characteristic makes it an excellent choice for powering digital processors, FPGAs, and other logic devices that may exhibit rapid fluctuations in power demand.

Microchip Technology's commitment to quality is evident in the MIC68400-1.8YML-TR, making it an ideal choice for designers looking for a robust, high-performance LDO regulator. Whether it's for consumer electronics, industrial applications, or portable devices, this regulator delivers the reliability and efficiency that Microchip is known for.

  • Output Voltage: 1.8V
  • Output Current: Up to 1.5A
  • Low Dropout Voltage
  • Fast Transient Response
  • Thermal Shutdown Protection
  • Current Limit Protection
  • Under-Voltage Lockout
  • Compact 8-pin MLF® Package

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess