EN
  • EN
  • DE

MIC6315-40D3UY-TR

Part No MIC6315-40D3UY-TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC RESET GEN 4.63V VTH SOT143-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143
Win Source Part Number 1077188-MIC6315-40D3UY-TR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MIC6315-40D3UY-TR CAD Model

Description

Product Overview: MIC6315-40D3UY-TR by Microchip Technology

The MIC6315-40D3UY-TR is a high-quality, robust voltage supervisor integrated circuit designed and manufactured by Microchip Technology. This device is engineered to monitor voltage levels in digital systems, ensuring that the system operates within safe parameters. It is particularly useful in applications where reliable operation is critical, such as in embedded systems, microcontrollers, and other electronic devices that require stable voltage conditions.

Key Features

  • Voltage Supervision: The MIC6315-40D3UY-TR is specifically designed to supervise a 4.0V power supply, providing a precise monitoring solution for systems that require a stable voltage input.
  • Reset Output: It features an active-low reset output that remains asserted for a minimum of 140ms after VCC has risen above the designated threshold, ensuring the system has adequate time to stabilize before resuming operation.
  • Low Power Consumption: This device is optimized for low power consumption, making it ideal for battery-powered and portable applications where power efficiency is a priority.
  • Small Package: The MIC6315-40D3UY-TR comes in a compact SOT-23-3 package, which is suitable for space-constrained applications without compromising performance.
  • Temperature Range: It operates effectively over a wide temperature range from -40°C to +85°C, ensuring reliability across various environmental conditions.
  • Supply Voltage Tolerance: The device can tolerate a wide supply voltage range, accommodating common variations in power supply levels.

Applications

The MIC6315-40D3UY-TR is versatile and can be used in a multitude of applications, including:

  • Computers and servers
  • Portable and battery-powered devices
  • Embedded systems
  • Microcontroller systems
  • Networking equipment

Overall, the MIC6315-40D3UY-TR from Microchip Technology is an essential component for system designers who require a reliable and efficient voltage monitoring solution. Its precision, low power consumption, and compact footprint make it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess