EN
  • EN
  • DE

MIC5822BN

Part No MIC5822BN
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DRVR LATCH 8BIT SER IN 16DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Type Latched Driver
Number of Outputs 8
Output Type Bipolar
Voltage - Load 80V (Max)
Supply Voltage - Operating 3.5 V to 15 V
Current - Output (Max) 500mA
Temperature Range - Operating -55°C to 85°C (TA)
Case / Package 16-DIP
Win Source Part Number 1077158-MIC5822BN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5822BN CAD Model

Description

Microchip Technology's MIC5822BN: A Robust Latched Driver

The MIC5822BN, manufactured by Microchip Technology, is a high-performance, integrated circuit designed to address the needs of systems requiring high-current, high-voltage sources. This device is part of Microchip's family of latched drivers, which are renowned for their reliability and efficiency in controlling power loads.

The MIC5822BN is an 8-bit serial-input latched driver, featuring a 50V output rating and capable of delivering up to 500mA of continuous current per channel. This makes it an excellent choice for directly driving a wide range of devices, including LEDs, relays, and stepper motors. Its built-in clamp diodes are optimized for inductive load transient suppression, providing protection for the driver and enhancing system reliability.

One of the key features of the MIC5822BN is its CMOS- and TTL-compatible inputs, which allow for easy interfacing with a broad spectrum of logic levels. This compatibility, coupled with its serial data input and output, enables the device to be cascaded with other drivers for applications requiring additional channels. The serial interface also minimizes the number of required I/O ports, which is particularly beneficial in microcontroller-based systems.

The MIC5822BN's robust construction includes an open-collector output design, which facilitates wired-OR connections and provides the flexibility needed for complex control schemes. Additionally, the device is equipped with output transient protection and thermal shutdown features, ensuring safe operation under a variety of conditions.

Available in a 22-pin, 0.300" wide, plastic DIP package, the MIC5822BN is designed for through-hole mounting, which simplifies the prototyping and manufacturing processes. It is also lead-free and RoHS compliant, adhering to environmental standards and regulations.

Overall, the MIC5822BN from Microchip Technology is a versatile and durable solution for designers looking to efficiently manage power loads in their electronic systems. Its combination of high-voltage output, significant current driving capability, and protective features make it a reliable choice for a multitude of applications.

You May Also Be Interested in

Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess