EN
  • EN
  • DE

MIC5801YV

Part No MIC5801YV
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Latched Driver -40°C to 85°C 28-Pin PLCC Tube / IC DRVR LATCH 8BIT PAR IN 28PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Switch Type Latched Driver
Number of Outputs 8
Output Type Bipolar
Voltage - Load 15V (Max)
Current - Output (Max) 500mA
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-PLCC
Win Source Part Number 023338-MIC5801YV
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MIC5801
Introduction Date October 01, 1998
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MIC5801YV CAD Model

Description

Microchip Technology's MIC5801YV: High-Voltage, High-Current Driver Array

The MIC5801YV from Microchip Technology is a robust, high-voltage, high-current integrated circuit designed to interface between low-level logic and high-power loads. This versatile driver array is perfect for driving a wide range of loads, including LEDs, relays, solenoids, and other high-current, high-voltage devices.

With an impressive output voltage range and high current capabilities, the MIC5801YV is an ideal solution for applications requiring reliable and efficient power control. Its built-in clamp diodes for inductive transient suppression protect the device and the load, ensuring a longer operational lifespan and stable performance.

Key Features:

  • High-Voltage Outputs: The MIC5801YV can handle output voltages that make it suitable for a variety of industrial and consumer applications.
  • High-Current Driving Capability: It is capable of sourcing high currents, which is essential for driving power-hungry devices.
  • Integrated Clamp Diodes: These diodes provide protection against inductive kickback, which is crucial when controlling inductive loads.
  • Logic-Level Inputs: The device is compatible with standard logic levels, allowing for easy interfacing with microcontrollers and other logic devices.
  • Output Status Indicators: Built-in LED indicators provide visual confirmation of the output status, which is helpful for debugging and monitoring purposes.
  • Thermal Protection: The MIC5801YV includes thermal protection features to prevent overheating and damage under high-current conditions.

Applications:

  • Industrial Controls
  • Automotive Systems
  • Consumer Electronics
  • LED Displays and Signage
  • Relay and Solenoid Drivers

The reliability and versatility of the MIC5801YV make it a top choice for designers and engineers looking for a high-performance driver array. Whether it's for driving simple LEDs or complex industrial systems, the MIC5801YV delivers the power and protection needed for demanding applications.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5891 $58.9100
240+ $0.4828 $115.8720
375+ $0.4678 $175.4250
515+ $0.4528 $233.1920
660+ $0.4377 $288.8820
885+ $0.3927 $347.5395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess