EN
  • EN
  • DE

MIC5350-SLYML

Part No MIC5350-SLYML
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 230840-MIC5350-SLYML
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5350-SLYML CAD Model

Description

Product Overview: MIC5350-SLYML – Microchip Technology

The MIC5350 from Microchip Technology is a high-performance, dual LDO (Low Dropout Regulator) designed for advanced portable applications. The MIC5350-SLYML variant comes in a small MLF®-8L 2mm x 2mm package, making it an ideal choice for space-constrained applications. It offers a low dropout voltage, high output accuracy, and low ground current, which are essential for extending battery life in portable devices.

Key Features

  • Output Voltage: The MIC5350 provides two independently regulated output voltages, which are factory preset from 1.0V to 3.6V in 100mV increments, ensuring flexibility and precision for a variety of power requirements.
  • High Output Accuracy: This LDO features a high accuracy of ±2% over temperature, line, and load, which is crucial for reliable operation of sensitive electronic components.
  • Low Dropout Voltage: The MIC5350 offers an ultra-low dropout of just 165mV at 150mA, which helps in maintaining regulation with a lower input voltage and reduces power loss.
  • Thermal Shutdown and Current Limit: Built-in thermal shutdown and current limit protection features safeguard the device and the application against over-current and over-temperature conditions.
  • Power Good (PG) Output: The presence of a PG output with hysteresis for each regulator allows for a simple power sequencing and system health monitoring.

Applications

With its advanced features, the MIC5350-SLYML is suitable for a wide range of applications, including:

  • Mobile phones and PDAs
  • Digital cameras and portable audio devices
  • Wireless LAN cards and GPS receivers
  • Portable medical devices
  • Other battery-powered devices where power efficiency is paramount

Environmental and Quality Certifications

The MIC5350-SLYML is RoHS compliant and meets the requirements for lead-free and green products. It is manufactured in facilities certified to ISO 9001 quality management standards, ensuring high reliability and performance.

In summary, the MIC5350-SLYML from Microchip Technology is an exceptional choice for designers looking for a compact, efficient, and reliable power management solution for their portable applications.

You May Also Be Interested in

Shindengen
Lowest to $0.2021
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
ESMT
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ESMT
Lowest to $1.2913
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
EliteMT
Lowest to $2.1853
EliteMT
Lowest to $1.3456
ESMT
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess