Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 4
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.2A, 1.2A
Input Type Inverting, Non-Inverting
Rise and Fall Time 14ns, 13ns
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1076607-MIC4469CWM TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC4469CWM TR CAD Model

Description

The MIC4469CWM TR is a highly efficient and robust MOSFET driver designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This driver is specifically engineered to convert low-power digital signals into high-current drive capable of controlling power MOSFETs and IGBTs. It is an ideal choice for a wide range of applications, including motor control, power supply modules, and other high-power switching applications.

Key Features

  • High Peak Output Current: The MIC4469 can deliver up to 1.2A of peak output current, providing the necessary drive for most power MOSFETs and IGBTs.
  • Low Shoot-Through Current: Its design minimizes shoot-through current, enhancing system reliability and performance.
  • Wide Supply Voltage Range: The device operates over a supply voltage range of 4.5V to 18V, making it versatile for various circuit configurations.
  • Fast Switching Speed: Fast rise and fall times of approximately 30ns ensure high-speed operation, which is critical for reducing switching losses in power conversion applications.
  • Logic-Level Input: The driver accepts standard TTL and CMOS input logic levels, providing easy interfacing with microcontrollers and other logic devices.
  • Low Power Consumption: It offers low quiescent current, contributing to energy-efficient operation in the end application.
  • Latch-Up Protected: MIC4469CWM TR is designed to be resistant to latch-up, providing additional protection under adverse conditions.

Package and Availability

The MIC4469CWM TR comes in a surface-mount SOIC (Small Outline Integrated Circuit) package, which is suitable for automated assembly processes and space-constrained applications. The "TR" designation indicates that the product is provided in tape and reel packaging, which is ideal for high-volume production environments.

Applications

With its robust performance and flexible design, the MIC4469CWM TR is well-suited for a variety of applications, including but not limited to:

  • DC/DC converters
  • Motor controllers
  • Class D power amplifiers
  • Power management systems
  • LED lighting systems

In summary, the MIC4469CWM TR from Microchip Technology is a high-performance MOSFET driver that offers reliability, efficiency, and versatility for designers looking to optimize their power management and switching systems.

You May Also Be Interested in

Maxim Integrated
IC GATE DRVR LOW-SIDE 8UMAX
Lowest to $4.8896
ECAD model for MAX17605AUA+
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOPWR
Need more? Email Us
ECAD model for LM5100AMR/NOPB
Infineon Technologies
IC GATE DRVR HALF-BRIDG DSO28-17
Need more? Email Us
ECAD model for 6EDL04I06NTXUMA1
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
ECAD model for ISL89162FRTAZ
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
ECAD model for TC4426VUA
Microchip Technology
IC GATE DRVR LOW-SIDE 4TQFN
Need more? Email Us
ECAD model for MIC4414YFT-T5
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $2.8767
ECAD model for MCP14A0155-E/SN
Renesas Electronics America
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
ECAD model for ISL89165FBEBZ
Maxim Integrated
IC GATE DRVR LOW-SIDE 8UMAX
Need more? Email Us
ECAD model for MAX17602AUA+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention