EN
  • EN
  • DE

MIC4467YWM-TR

Part No MIC4467YWM-TR
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 4
Gate Type N-Channel, P-Channel MOSFET
Voltage - Supply 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.2A, 1.2A
Input Type Inverting
Rise / Fall Time (Typ) 14ns, 13ns
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number MIC4467
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372546-MIC4467YWM-TR
Ultra Librarian 3D Model Ultra Librarian MIC4467YWM-TR CAD Model

Description

Microchip Technology's MIC4467YWM-TR: A Robust MOSFET Driver

The MIC4467YWM-TR is a high-performance MOSFET driver designed by Microchip Technology, tailored to meet the demanding requirements of fast-switching power electronics applications. This driver is a member of the Micrel series and is known for its reliability and efficiency in driving capacitive loads with minimal delay and power dissipation.

Key Features:

  • High Peak Output Current: The MIC4467YWM-TR can deliver up to 1.5A of peak output current, making it suitable for driving large capacitive loads, ensuring swift charging and discharging of gate capacitances in power MOSFETs and IGBTs.
  • Low Propagation Delays: With its fast propagation times, this driver ensures synchronized switching, reducing the risk of shoot-through and improving the overall efficiency of the power circuit.
  • Wide Operating Voltage Range: It operates over a supply range of 4.5V to 18V, accommodating a variety of power systems and allowing for flexible design options.
  • Logic-Level Input: The logic-level input is compatible with standard TTL and CMOS levels, which simplifies the interface with microcontrollers and other logic devices.
  • Inverting and Non-Inverting Versions: The MIC4467YWM-TR is available in both inverting and non-inverting configurations, providing design versatility to meet specific application requirements.
  • Latch-Up Protection: The device includes latch-up protection for all conditions within the maximum ratings, enhancing system robustness.

Applications:

The MIC4467YWM-TR is ideally suited for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC converters
  • Motor control circuits
  • Class D power amplifiers
  • Pulse transformers

Package and Availability:

The MIC4467YWM-TR comes in a 16-pin SOIC wide body package, which is suitable for surface mount technology (SMT) and is available in tape and reel form for automated assembly processes. This driver is part of Microchip's commitment to providing high-quality, reliable solutions for the power management industry.

With its robust design and versatile features, the MIC4467YWM-TR from Microchip Technology stands out as an excellent choice for designers looking to enhance the performance and reliability of their high-speed switching applications.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess