EN
  • EN
  • DE

MIC4427CMTR

Part No MIC4427CMTR
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC DRIVER MOSFET 1.5A DUAL 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Non-Inverting
Rise and Fall Time 20ns, 29ns
Temperature Range - Operating 0°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 044768-MIC4427CMTR
Ultra Librarian 3D Model Ultra Librarian MIC4427CMTR CAD Model

Description

Microchip Technology MIC4427CMTR - Dual Channel Low-Side MOSFET Driver

The MIC4427CMTR is a robust dual channel low-side MOSFET driver designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is engineered to provide high-speed operation with a peak output current of 1.5A, making it an excellent choice for driving capacitive loads like high-power MOSFETs and IGBTs. The MIC4427CMTR is particularly suitable for applications requiring efficient power management and high-speed switching, such as motor control, power supply modules, and other power-conversion systems.

Encapsulated in an 8-pin SOIC package, the MIC4427CMTR offers a compact solution for space-constrained applications. It operates over a wide supply voltage range of 4.5V to 18V, providing designers with flexibility in various system voltage levels. The driver boasts a low shoot-through current, minimizing cross-conduction and power loss, which is critical for improving the efficiency and reliability of high-frequency power circuits.

One of the key features of the MIC4427CMTR is its matched rise and fall times, which ensure that the output switching characteristics are symmetrical. This is particularly important for maintaining signal integrity and reducing electromagnetic interference (EMI) in sensitive electronic systems. Additionally, the device's inputs are TTL and CMOS compatible, allowing for direct interfacing with microcontrollers and logic devices without the need for additional level-shifting components.

Protection features of the MIC4427CMTR include an under-voltage lockout (UVLO) that ensures the driver outputs are off when the supply voltage is too low. This helps prevent malfunctioning of the power switches during power-up or power-down sequences. Furthermore, the device is characterized for operation from -40°C to +125°C, ensuring reliable performance across a wide range of environmental conditions. The MIC4427CMTR is also available in tape and reel packaging, facilitating efficient assembly for high-volume production.

In summary, the MIC4427CMTR from Microchip Technology is a high-performance, reliable, and versatile dual channel low-side MOSFET driver that is well-suited for a variety of power management applications. Its advanced features and robust design make it an ideal choice for engineers looking to optimize their power-switching systems.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess