EN
  • EN
  • DE

MIC384-0YMTR

Part No MIC384-0YMTR
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP I2C/SMBUS 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -55°C to 125°C
Sensing Temperature - Remote -55°C to 125°C
Output Type I²C/SMBus
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 7 b
Features Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Testing Conditions 0°C to 100°C (-55°C to 125°C)
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 044757-MIC384-0YMTR
Ultra Librarian 3D Model Ultra Librarian MIC384-0YMTR CAD Model

Description

Product Overview: MIC384-0YMTR from Microchip Technology

The MIC384-0YMTR is a versatile, feature-packed voltage supervisor integrated circuit (IC) designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This IC is engineered to monitor voltage levels within electronic systems, ensuring reliable operation and protection against adverse conditions such as power failures, brownouts, or any other event that could lead to system malfunctions.

Key Features

  • Voltage Monitoring: The MIC384-0YMTR provides precise monitoring of under-voltage and over-voltage conditions, which is crucial for the stability and longevity of electronic systems.
  • Programmable Thresholds: It includes programmable threshold levels for greater flexibility, allowing designers to tailor the IC to the specific needs of their applications.
  • Multiple Voltage Rails: This IC can monitor multiple voltage rails, which is beneficial for systems with different operating voltage requirements.
  • Low Power Consumption: Designed for efficiency, the MIC384-0YMTR consumes minimal power, making it an excellent choice for battery-operated devices.
  • Reset Timeout: It features an adjustable reset timeout period, providing designers with control over system response times during fault conditions.
  • Operating Temperature Range: The IC operates over a wide temperature range, ensuring performance in various environmental conditions.
  • Small Footprint: Its compact size makes it suitable for space-constrained applications.

Applications

The MIC384-0YMTR is a versatile component that can be used in a wide array of applications, including:

  • Automotive systems
  • Computers and computer peripherals
  • Portable and battery-powered devices
  • Networking equipment
  • Industrial control systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC384-0YMTR is no exception. It is built to meet high standards of reliability, ensuring that it performs as expected over its intended lifespan, even under challenging conditions.

In summary, the MIC384-0YMTR from Microchip Technology is an essential component for any design requiring reliable voltage monitoring and system protection. Its programmable features, low power consumption, and compact design make it an ideal choice for a wide range of electronic applications.

You May Also Be Interested in

Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.7001 $80.1003
6+ $21.9080 $131.4480
9+ $21.2231 $191.0079
12+ $20.5382 $246.4584
15+ $19.8545 $297.8175
20+ $17.8009 $356.0180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,490 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess