EN
  • EN
  • DE

MIC28517T-E/PHA

Part No MIC28517T-E/PHA
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description DC/DC BUCK REGULATOR  /  Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 32-PowerVQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Microchip Technology
Series Hyper Speed Control®
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 70V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 32V
Current - Output 8A
Frequency - Switching 270kHz ~ 880kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 32-PowerVQFN
Supplier Device Package 32-VQFN (6x6)
Base Product Number MIC28517
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 150-MIC28517T-E/PHACT,150-MIC28517T-E/PHATR,150-MIC28517T-E/PHADKR
Standard Package 3,300
Win Source Part Number 1078823-MIC28517T-E/PHA
Ultra Librarian 3D Model Ultra Librarian MIC28517T-E/PHA CAD Model

Description

Product Overview: MIC28517T-E/PHA from Microchip Technology

The MIC28517T-E/PHA is a high-performance, synchronous step-down regulator module from Microchip Technology, renowned for its efficiency and reliability in power management solutions. This compact, integrated power module is designed to meet the demands of a wide range of applications, from consumer electronics to industrial systems, where space is at a premium and power efficiency is crucial.

Key Features

  • Wide Input Voltage Range: The MIC28517T-E/PHA operates over a broad input voltage range from 4.6V to 75V, making it versatile for various applications that require different voltage levels.
  • High Output Current: This module is capable of delivering up to 5A of continuous output current, ensuring sufficient power for demanding loads.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.8V to 24V to cater to the needs of their specific circuitry.
  • High Efficiency: With its synchronous rectification technology, the MIC28517T-E/PHA achieves high efficiency, which helps to minimize heat generation and improve overall system performance.
  • Thermal Management: The module comes with an integrated heat sink, enhancing thermal performance and reliability under high current operations.
  • Protection Features: It includes a comprehensive set of protection features such as over-temperature protection, under-voltage lockout, and over-current protection, ensuring the safety and longevity of both the regulator and the system it powers.

Applications

  • Industrial and Automotive Systems
  • Telecommunication Equipment
  • Networking Hardware
  • Consumer Electronics
  • Power Supply Modules

The MIC28517T-E/PHA is encapsulated in a robust, thermally enhanced 44-pin QFN package, which is both RoHS compliant and halogen-free. Its compact footprint, combined with its advanced features, makes it an excellent choice for designers looking to optimize their power management strategy without compromising on performance or space.

With the MIC28517T-E/PHA, Microchip Technology continues to deliver innovative solutions that empower developers to create more efficient, reliable, and versatile products for an ever-evolving electronic market.

You May Also Be Interested in

Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3309 $51.3163
17+ $6.0151 $102.2567
26+ $5.8271 $151.5046
36+ $5.6391 $203.0076
46+ $5.4512 $250.7552
62+ $4.8873 $303.0126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess