EN
  • EN
  • DE

MIC281-5YM6-TR

Part No MIC281-5YM6-TR
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description Temp Sensor Digital Serial (2-Wire, I2C, SMBus) 6-Pin SOT-23 T/R / SENSOR TEMP I2C/SMBUS SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Series IttyBitty
Packaging Reel package
Sensor Type Digital, Remote
Sensing Temperature - Remote -55°C ~ 125°C
Output Type I²C/SMBus
Operating Supply Voltage 3 V ~ 3.6 V
Resolution 7 b
Features Shutdown Mode
Accuracy - Highest (Lowest) ±3°C (±5°C)
Test Condition 0°C ~ 100°C (-40°C ~ 125°C)
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 788559-MIC281-5YM6-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC281
Introduction Date August 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MIC281-5YM6-TR CAD Model

Description

Microchip Technology MIC281-5YM6-TR Voltage Supervisor

The MIC281-5YM6-TR is a high-quality voltage supervisor designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This voltage supervisor is an essential component for systems that require precise voltage monitoring to ensure reliable operation and protection against under-voltage conditions.

Key Features

  • Supply Voltage Range: The MIC281-5YM6-TR operates over a wide supply voltage range, making it versatile for various applications.
  • Low Power Consumption: With its low quiescent current, this device is an excellent choice for power-sensitive applications, helping to extend battery life in portable devices.
  • Reset Timeout: It features a programmable delay time for the reset signal, allowing designers to tailor the reset timing to specific system requirements.
  • High Accuracy: The voltage supervisor provides high threshold accuracy, ensuring precise monitoring and control of the system voltage levels.
  • Temperature Range: It is designed to operate over a broad temperature range, making it suitable for industrial and automotive applications that may experience extreme temperature variations.
  • Small Footprint: Housed in a compact SOT-23-6 package, the MIC281-5YM6-TR saves valuable board space in space-constrained applications.
  • RoHS Compliant: Compliance with RoHS standards means that the product is manufactured with a focus on environmental responsibility.

Applications

The MIC281-5YM6-TR is ideal for a variety of applications where accurate voltage supervision is critical. It is commonly used in:

  • Portable/Battery-Powered Devices
  • Microprocessor/Microcontroller Systems
  • Industrial Equipment
  • Automotive Systems
  • Computers and Networking Systems

Microchip Technology's MIC281-5YM6-TR offers a robust solution for system designers looking to enhance the reliability and performance of their electronic systems. With its precision voltage monitoring and low power consumption, it is an indispensable component for any application that demands the highest standards of voltage supervision.

You May Also Be Interested in

Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $11.8466
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess