EN
  • EN
  • DE

MIC2790H-04VD6-TR

Part No MIC2790H-04VD6-TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL TSOT23-6 / Supervisor Push-Pull, Totem Pole 1 Channel TSOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 0.4V
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout Adjustable/Selectable
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number MIC2790
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MIC2790H-04VD6TR-ND,MIC2790H-04VD6TR
Standard Package 3,000
Win Source Part Number 977877-MIC2790H-04VD6-TR
Ultra Librarian 3D Model Ultra Librarian MIC2790H-04VD6-TR CAD Model

Description

MIC2790H-04VD6-TR - High-Performance Voltage Supervisor from Microchip Technology

The MIC2790H-04VD6-TR is a cutting-edge voltage supervisor IC designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is specifically engineered to monitor power supplies in digital systems and ensure that the system voltage remains within acceptable limits, thereby providing a reliable safeguard against power failure or brownout conditions.

Key Features:

  • Precision Voltage Monitoring: The MIC2790H-04VD6-TR offers precise monitoring of under-voltage conditions with a factory-trimmed threshold voltage, ensuring that your system operates within its specified voltage range.
  • Low Supply Current: With a low supply current requirement, this voltage supervisor is an energy-efficient solution for power-critical applications, helping to extend battery life and reduce power consumption.
  • Programmable Delay Time: The device features a programmable delay time which allows designers to set the appropriate response interval for their system, providing additional flexibility and control over the monitoring process.
  • Manual Reset Input: A manual reset input is included for system-level control, enabling users to manually trigger a reset when necessary.
  • Active-Low Reset Output: The active-low reset output ensures compatibility with a wide range of microcontrollers and digital systems, providing a reliable reset signal when a fault condition is detected.

Applications:

The MIC2790H-04VD6-TR is ideal for a variety of applications where accurate voltage supervision is critical, such as:

  • Embedded Systems
  • Portable/Battery-Powered Devices
  • Microcontroller/Processor Systems
  • Industrial Equipment
  • Automotive Systems

Product Specifications:

The MIC2790H-04VD6-TR is available in a compact, 6-pin SOT-23 package, making it suitable for space-constrained applications. It operates over a wide temperature range and is characterized for operation from -40°C to +125°C. The device is supplied in tape and reel packaging, denoted by the TR suffix, which facilitates efficient handling and manufacturing processes.

With its robust feature set and reliable performance, the MIC2790H-04VD6-TR from Microchip Technology is an excellent choice for designers looking to enhance the safety and stability of their power management systems.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1183 $61.5065
130+ $0.9177 $119.3010
195+ $0.8889 $173.3355
270+ $0.8602 $232.2540
350+ $0.8316 $291.0600
465+ $0.7456 $346.7040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,720 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess