Products specifications

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Microchip Technology
Win Source Part Number 319872-MIC2777L-31YM5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2777L-31YM5 CAD Model

Description

Microchip Technology's MIC2777L-31YM5 Supervisory Circuit

The MIC2777L-31YM5 from Microchip Technology is a highly reliable dual-voltage supervisory circuit designed to monitor power supplies in digital systems. It ensures that the microprocessor and other critical system components operate within specified power supply voltages. This supervisory IC is ideal for a broad range of applications, including portable devices, advanced telecommunications equipment, and industrial systems where precise power monitoring is crucial.

Key Features:

  • Dual Voltage Monitoring: This device can supervise two voltage rails simultaneously, making it a versatile solution for systems with multiple power domains.
  • Selectable Threshold Voltages: The MIC2777L-31YM5 offers programmable threshold voltages for the reset function, allowing designers to tailor the device to specific application requirements.
  • Manual Reset Input: A dedicated manual reset input provides an easy way to initiate a system reset, which is essential for manual debugging and testing procedures.
  • Low Power Consumption: With its low quiescent current, this supervisory circuit is optimized for battery-powered applications where power efficiency is critical.
  • High Accuracy: The reset threshold accuracy is maintained over temperature, ensuring reliable operation under varying environmental conditions.
  • Robust Output: The reset output is capable of driving both CMOS and TTL loads, offering flexibility in interfacing with different types of digital logic.
  • Small Form Factor: Packaged in a compact 5-pin SOT-23, the MIC2777L-31YM5 saves valuable board space in space-constrained applications.

Applications:

The MIC2777L-31YM5 is suitable for a wide range of applications, including:

  • Computers and Servers
  • Embedded Systems
  • Portable and Battery-powered Devices
  • Networking Equipment
  • Industrial Controls

With its combination of dual-voltage supervision, programmable thresholds, and low power consumption, the MIC2777L-31YM5 from Microchip Technology is an excellent choice for ensuring system reliability and integrity across various electronic applications.

You May Also Be Interested in

Analog Devices Inc.
+3 V, Voltage Monitoring uP Supervisory Circuits | IC SUPERVISOR MPU 2.63V WD 8SOIC
Lowest to $2.6922
ECAD model for ADM708RAR
Diodes Incorporated
PROCESSOR SUPERVISORY CIRCUITS
Lowest to $0.2097
ECAD model for APX823-26W5G-7
Renesas Electronics America
IC SUPERVISOR 2 CHANNEL 8TSSOP / Supervisor Open Drain or Open Collector 2 Channel 8-TSSOP
Need more? Email Us
ECAD model for X40011V8I-A
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Open Drain or Open Collector 1 Channel SON1612-6
Lowest to $0.4367
ECAD model for R3112D151A-TR-FE
Renesas Electronics America
IC SUPERVISOR 2 CHANNEL 8SOIC / Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Need more? Email Us
ECAD model for X40011S8I-A
Exar Corporation
3.0V/3.3V Low Power Microprocessor Supervisory Circuits | IC MPU SUPERVISORY CIRCUIT 8SOIC
Need more? Email Us
ECAD model for SP708REN-L
STMicroelectronics
5-Pin Supervisor with Watchdog Timer and Push-button Reset | IC SUPERVISOR TIMER/RST SOT23-5
Lowest to $2.4344
ECAD model for STM6823ZWY6F
Texas Instruments
IC MICRO RESET CIRCUIT SOT23-3
Need more? Email Us
ECAD model for LM809M3-4.00/NOPB
Exar Corporation
Low Power Microprocessor Supervisory Circuits | IC MPU SUPERVISORY CIRCUIT 8SOIC
Lowest to $0.5653
ECAD model for SP708EN-L

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention