EN
  • EN
  • DE

MIC2775-25BM5

Part No MIC2775-25BM5
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR MICROPOWER SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Complementary
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.53V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 058601-MIC2775-25BM5
Ultra Librarian 3D Model Ultra Librarian MIC2775-25BM5 CAD Model

Description

Microchip Technology MIC2775-25BM5 Overview

The MIC2775-25BM5 from Microchip Technology is a highly integrated power management IC designed for a variety of applications. This compact and efficient device offers a combination of features that make it ideal for portable and battery-powered electronics where space and power conservation are critical.

Key Features

  • Adjustable Reset Threshold: The MIC2775-25BM5 features an adjustable reset threshold, allowing designers to tailor the reset voltage to the needs of their specific application, ensuring reliable operation and protection of the system.
  • Low Quiescent Current: The device boasts a low quiescent current, which is crucial for extending battery life in portable devices. This ensures that the power consumption is minimized when the device is in standby mode.
  • Manual Reset Input: A manual reset input provides an additional layer of system control, enabling users to manually trigger a reset when required. This feature enhances the flexibility and safety of the system's operation.
  • Watchdog Timer: An integrated watchdog timer helps to prevent system failures by resetting the processor if the software becomes unresponsive. This is a vital feature for maintaining the reliability of critical systems.
  • Power Supply Range: The MIC2775-25BM5 operates over a wide power supply range, accommodating various power sources and ensuring compatibility with a broad range of applications.

Applications

The MIC2775-25BM5 is suitable for a diverse set of applications, including:

  • Portable Consumer Electronics
  • Handheld Devices
  • Wireless Communication Equipment
  • Medical Devices
  • Industrial Controllers

Package and Availability

The device is available in a small 5-pin SOT-23 package, which is ideal for space-constrained applications. Its small footprint allows for easy integration into system designs without significantly impacting the overall size of the end product.

With its robust feature set and flexible design options, the MIC2775-25BM5 from Microchip Technology stands out as a versatile power management solution that can meet the demands of a wide range of electronic devices.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess